EN
  • EN
  • DE

LTC1751EMS8

Part No LTC1751EMS8
Manufacturer Linear Technology
Description Micropower, Regulated Charge Pump DC/DC Converters"
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208039-LTC1751EMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1751EMS8 CAD Model

Description

Linear Technology's LTC1751EMS8: High-Efficiency Step-Down DC/DC Converter

The LTC1751EMS8 from Linear Technology is a high-performance, step-down DC/DC converter designed to meet the rigorous power requirements of modern electronic devices. This compact and efficient power management solution is ideal for applications requiring a small footprint and minimal power loss.

Key Features:

  • Wide Input Voltage Range: The LTC1751EMS8 operates with an input voltage range from 2.6V to 5.5V, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as fixed 3.3V or 5V systems.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.6V to VIN with an external resistor divider, providing flexibility for various design requirements.
  • High Efficiency: With its synchronous rectification and internal switch, the device achieves high efficiencies of up to 96%, reducing heat generation and extending battery life.
  • Low Dropout Operation: The LTC1751EMS8's low dropout operation ensures the output voltage is maintained even when the input voltage is close to the output voltage, enhancing performance under all conditions.
  • Current Mode Operation: The current mode operation provides excellent line and load transient response, ensuring stable operation throughout a range of conditions.
  • Compact MSOP-8 Package: The device comes in a small MSOP-8 package, perfect for space-constrained applications without sacrificing thermal performance.

Applications:

The LTC1751EMS8 is versatile and can be used in a variety of applications, including:

  • Portable Instruments
  • Battery-Powered Equipment
  • Handheld Devices
  • Embedded Systems
  • Point-of-Load Power Supplies

Protection Features:

This converter also includes several protection features to ensure the safety and reliability of your application:

  • Overcurrent Protection: Shields the device from potential damage due to excessive currents.
  • Thermal Protection: The built-in thermal shutdown function prevents the device from overheating.
  • Low Battery Detection: An optional feature that alerts the system when the battery voltage falls below a preset threshold.

In summary, the LTC1751EMS8 from Linear Technology is a versatile, efficient, and reliable solution for powering the next generation of electronic devices. Its high efficiency, adjustable output, and comprehensive protection features make it an excellent choice for designers looking to optimize performance while maintaining a compact system footprint.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9268 $63.4144
18+ $6.5050 $117.0900
28+ $6.3017 $176.4476
38+ $6.0984 $231.7392
49+ $5.8951 $288.8599
66+ $5.2853 $348.8298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 248 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess