EN
  • EN
  • DE

LTC1751EMS8-5#PBF

Part No LTC1751EMS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP 5V 0.1A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 100mA
Frequency - Switching 800kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 132794-LTC1751EMS8-5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1751EMS8-5#PBF CAD Model

Description

LTC1751EMS8-5#PBF: A Robust Voltage Regulator from Linear Technology

The LTC1751EMS8-5#PBF is a versatile and efficient micro-power voltage regulator from Linear Technology, designed to provide a stable 5V output with a high degree of accuracy. This component is ideal for battery-powered applications, including portable electronic devices, where power efficiency and reliability are critical. The LTC1751EMS8-5#PBF is housed in an MSOP-8 package, providing a compact solution for space-constrained applications.

Key Features:

  • Stable 5V Output: Delivers a fixed 5V output with high accuracy, ensuring reliable performance for sensitive electronic circuits.
  • Low Dropout Voltage: Features a low dropout voltage, which enhances the efficiency of the device by allowing it to operate effectively even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Exhibits a low quiescent current, making it an excellent choice for battery-powered applications where extending battery life is crucial.
  • Thermal Protection: Integrated with thermal shutdown protection, the device automatically turns off when it reaches a temperature that could potentially damage the regulator.
  • Reverse Battery Protection: Offers protection against reverse battery installation, which can prevent damage to the regulator and the application circuit.
  • No External Capacitors Required: Designed to operate without the need for external capacitors, simplifying design and reducing component count.

Applications:

  • Portable Electronic Devices
  • Battery-Powered Equipment
  • Handheld Instruments
  • Automotive Power Supplies
  • Embedded Systems

The LTC1751EMS8-5#PBF is a testament to Linear Technology's commitment to producing high-quality power management solutions. Its robust design ensures that it can withstand the rigors of demanding applications while providing consistent performance. Whether you are designing a new portable device or looking to improve the power efficiency of an existing system, the LTC1751EMS8-5#PBF is an excellent choice for a reliable and efficient voltage regulator.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7819 $55.1276
9+ $11.3082 $101.7738
14+ $10.9548 $153.3672
19+ $10.6015 $201.4285
25+ $10.2481 $256.2025
33+ $9.1879 $303.2007
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess