EN
  • EN
  • DE

LTC1753CG

Part No LTC1753CG
Manufacturer Linear Technology
Description 5-Bit Programmable Synchronous Switching Regulator Controller for Pentium III Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208042-LTC1753CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1753CG CAD Model

Description

Linear Technology LTC1753CG - High-Performance Charge Pump DC/DC Converter

The LTC1753CG from Linear Technology is a versatile and efficient charge pump DC/DC converter designed to meet the needs of a wide range of applications. This component is housed in a compact SSOP-16 package and is known for its high performance and reliability. The LTC1753CG is capable of delivering a regulated output voltage with a high level of accuracy, making it an ideal choice for portable electronics, battery-powered devices, and other systems where space and power efficiency are critical.

One of the key features of the LTC1753CG is its ability to provide a selectable output voltage, which can be easily configured to match the requirements of the target application. This flexibility is achieved through the use of an external resistive divider, allowing designers to set the output voltage to a value between -2V and -10V. The LTC1753CG operates with an input voltage range from 2.7V to 5.5V, making it suitable for a variety of power sources, including single-cell lithium-ion batteries.

The LTC1753CG employs a high-frequency (1MHz) switched-capacitor charge pump architecture, which enables it to deliver high efficiency and minimize the size of external components. This high switching frequency allows the use of small, low-cost capacitors, reducing the overall solution footprint and cost. Additionally, the device features low quiescent current, further enhancing its suitability for battery-powered applications where power conservation is paramount.

For protection and safety, the LTC1753CG incorporates a range of features including thermal shutdown, short-circuit protection, and over-temperature protection. These features ensure that the device operates within safe parameters, thereby enhancing the longevity and reliability of the end product.

Overall, the LTC1753CG is a high-quality charge pump DC/DC converter that offers designers a compact, efficient, and flexible solution for generating a regulated negative voltage. Its robust feature set and ease of use make it an excellent choice for a variety of applications where space is at a premium and power efficiency is a must.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5454 $57.2724
13+ $7.8322 $101.8186
20+ $7.5874 $151.7480
28+ $7.3427 $205.5956
36+ $7.0979 $255.5244
48+ $6.3636 $305.4528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 528 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess