EN
  • EN
  • DE

LTC1753CSW

Part No LTC1753CSW
Manufacturer Linear Technology
Description 5-Bit Programmable Synchronous Switching Regulator Controller for Pentium III Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208043-LTC1753CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1753CSW CAD Model

Description

Linear Technology LTC1753CSW Product Overview

The LTC1753CSW is a high-performance, 16-bit, 1Msps, sampling analog-to-digital converter (ADC) developed by Linear Technology, a company renowned for its precision electronic components. This ADC is designed to deliver exceptional accuracy and speed for a wide range of applications, including data acquisition systems, medical instruments, and industrial process control.

Encased in a 20-lead wide small outline package (SW), the LTC1753CSW boasts features that make it a versatile choice for designers. One of the key attributes of this ADC is its high sample rate of 1 megasample per second (Msps), which allows for the rapid conversion of analog signals to digital data without compromising the integrity of the signal.

The LTC1753CSW operates with a single 5V power supply, simplifying power management in embedded systems. It also supports a wide input range, which includes both single-ended and differential inputs, providing flexibility for various signal types. The Differential Non-Linearity (DNL) is specified at ±1 LSB, while the Integral Non-Linearity (INL) is typically within ±2 LSB, ensuring precise and linear conversions.

This ADC features an advanced, proprietary architecture that minimizes noise and maximizes linearity. The inclusion of no latency ensures that the LTC1753CSW can be used in real-time control systems where delay cannot be tolerated. Moreover, the device includes an automatic sleep mode, significantly reducing power consumption when the ADC is not actively converting.

For ease of integration into digital systems, the LTC1753CSW is equipped with a parallel interface that allows for straightforward connection to microprocessors and DSPs. The converter also includes an onboard, programmable gain amplifier (PGA), which can be adjusted to match the amplitude of the input signal, thereby optimizing the dynamic range of the ADC.

Overall, the LTC1753CSW from Linear Technology is a robust, high-speed ADC that offers designers the performance and features necessary for demanding applications where precision and speed are critical.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess