EN
  • EN
  • DE

UPC319G2-E1

Part No UPC319G2-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390575-UPC319G2-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC319G2-E1 CAD Model

Description

The UPC319G2-E1 is a silicon monolithic integrated circuit manufactured by NEC. This device is a wideband amplifier designed for various high-frequency applications. While detailed specifications are limited without access to a datasheet, similar wideband amplifiers are commonly used to boost signal strength and improve signal quality in communication systems.

Applications:

  • Cable TV (CATV) amplifiers: Used to amplify signals in cable television distribution networks.
  • Satellite receivers: Boosts the signal received from the satellite dish.
  • Wireless communication systems: Can be employed in the amplification stages of wireless transmitters and receivers.
  • Instrumentation amplifiers: Used in test and measurement equipment to amplify weak signals.
  • RF and IF amplifiers: Used in radio frequency and intermediate frequency amplification circuits.

Features:

  • Wide bandwidth: Designed to amplify signals over a broad frequency range.
  • High gain: Provides significant signal amplification.
  • Low noise figure: Minimizes added noise during amplification, ensuring signal integrity.
  • Stable operation: Designed for stable and reliable performance under various operating conditions.
  • Compact packaging: Allows for easy integration into various circuit designs.

Benefits:

  • Improved signal strength: Amplifies weak signals, resulting in clearer reception and enhanced performance.
  • Enhanced signal quality: Reduces signal degradation and distortion.
  • Increased system range: Extends the operational range of communication systems.
  • Reduced error rates: Improves signal-to-noise ratio, minimizing errors in data transmission.
  • Simplified circuit design: Facilitates easier implementation in various electronic circuits.

Further details on the UPC319G2-E1, such as specific gain, bandwidth, noise figure, and power consumption, would typically be found in the manufacturer's datasheet. Its reliable performance makes it a suitable choice for a range of RF and communication applications where signal amplification is crucial.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
ON Semiconductor
Need more? Email Us
Atmel
Lowest to $32.5000
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3592 $62.1552
14+ $8.4996 $118.9944
22+ $8.2340 $181.1480
29+ $7.9683 $231.0807
38+ $7.7027 $292.7026
51+ $6.9057 $352.1907
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess