EN
  • EN
  • DE

LTC1755EGN

Part No LTC1755EGN
Manufacturer Linear Technology
Description Smart Card Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208046-LTC1755EGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1755EGN CAD Model

Description

Linear Technology LTC1755EGN Product Overview

The LTC1755EGN is a highly efficient and advanced Smart Card Interface IC from Linear Technology, designed to provide a seamless and secure interface between smart cards and microprocessors. This product is housed in a compact 24-pin SSOP (Shrink Small Outline Package) and is engineered to meet the stringent requirements of smart card applications in telecommunications, banking, and secure access systems.

Key Features

  • Supply Voltage Range: The LTC1755EGN operates over a wide supply voltage range, accommodating various system requirements and ensuring flexibility in different application scenarios.
  • Programmable Current Limiting: To protect the smart card and the interface from damage, the LTC1755EGN features programmable current limiting. This allows for precise control over the current supplied to the card, enhancing the safety and reliability of the system.
  • Integrated Voltage Regulator: The device includes an integrated voltage regulator that can provide a stable and regulated voltage to the smart card, which is essential for the proper operation of the card's internal circuitry.
  • Card Detection: With built-in card detection capabilities, the LTC1755EGN can automatically sense the insertion and removal of a smart card, simplifying the design of the card interface.
  • Thermal Protection: To prevent overheating, the LTC1755EGN is equipped with thermal protection. This feature ensures the device operates within safe temperature limits, thereby prolonging its lifespan and maintaining system integrity.

Applications

The versatility and robustness of the LTC1755EGN make it suitable for a wide range of applications. It is particularly well-suited for:

  • Point of Sale (POS) terminals
  • ATMs and banking systems
  • Secure access control systems
  • Identification and authentication systems

The LTC1755EGN from Linear Technology is a testament to the company's commitment to providing high-quality, reliable solutions for the interface needs of smart card technologies. Its advanced features and comprehensive protection mechanisms ensure that it can be the cornerstone of any secure and efficient smart card system.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9131 $58.6965
36+ $3.2109 $115.5924
56+ $3.1104 $174.1824
77+ $3.0099 $231.7623
100+ $2.9106 $291.0600
133+ $2.6091 $347.0103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess