EN
  • EN
  • DE

LTC1773EMS#PBF

Part No LTC1773EMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.65 V to 8.5 V
Frequency - Switching 550kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP
Win Source Part Number 072507-LTC1773EMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1773EMS#PBF CAD Model

Description

The LTC1773EMS#PBF is a high-performance, Constant-Frequency, Current Mode PWM Step-Down DC/DC Converter manufactured by Linear Technology, now part of Analog Devices. This advanced power management integrated circuit (IC) is designed to deliver efficient, reliable power conversion in a compact, surface-mount package. The LTC1773EMS#PBF is an ideal solution for portable and space-constrained applications requiring high efficiency and low noise operation.

Key Features

  • High Efficiency: The device is capable of converting input voltages from 2.65V to 9.8V down to output voltages as low as 0.8V, which allows for efficient power management in a variety of systems.
  • Adjustable Switching Frequency: With a programmable frequency range from 200kHz to 2.4MHz, designers can optimize the converter for size, efficiency, or output ripple.
  • Current Mode Operation: Provides fast transient response and excellent loop stability.
  • Low Dropout Operation: The internal switch can operate with a duty cycle of up to 100%, making the LTC1773EMS#PBF suitable for low dropout applications.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits.
  • Compact MSOP-10 Package: The small footprint is ideal for space-constrained applications.

Applications

The LTC1773EMS#PBF is versatile and can be used in a wide range of applications, including:

  • Portable Electronics
  • Wireless and DSL Modems
  • GPS Devices
  • Step-Down Converters for Computer Peripherals
  • Handheld Instruments

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1773EMS#PBF is no exception. It is designed to meet the high standards required in industrial and consumer electronics. The device's robust design ensures reliable operation over a wide range of temperatures and conditions, making it a trusted choice for critical applications.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official datasheet and support documentation available from Linear Technology/Analog Devices.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5128 $60.5120
85+ $1.4153 $120.3005
130+ $1.3665 $177.6450
185+ $1.2689 $234.7465
240+ $1.2201 $292.8240
300+ $1.1713 $351.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,650 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess