EN
  • EN
  • DE

LTC1778EGN-1

Part No LTC1778EGN-1
Manufacturer Linear Technology
Description Wide Operating Range, No RSENSE Step-Down Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208064-LTC1778EGN-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1778EGN-1 CAD Model

Description

Linear Technology LTC1778EGN-1

The LTC1778EGN-1 is a high-performance step-down switching regulator controller from Linear Technology, renowned for its precision and efficiency in power management applications. This advanced component is specifically designed to cater to the needs of modern electronic systems that require stable and reliable power supplies while maintaining high efficiency and compactness.

At the heart of the LTC1778EGN-1 is its PolyPhase® operation, which allows for multiple controllers to operate out of phase, significantly reducing the size of both input and output capacitors and reducing input ripple current and output voltage ripple. This feature is particularly beneficial for systems where space is at a premium and the efficiency of power delivery is crucial.

The device operates over a wide input voltage range, making it versatile for various applications, from simple low-voltage consumer electronics to complex industrial systems. It can produce a stable output voltage with a high degree of accuracy, which is essential for sensitive electronic components that require a precise power supply for optimal performance.

Furthermore, the LTC1778EGN-1 boasts a robust set of features including programmable soft-start, overcurrent protection, and a foldback current limit, which enhance the safety and reliability of the end application. The controller's constant frequency current mode architecture ensures stable operation over a wide range of supply and output voltages.

The LTC1778EGN-1 is housed in a compact SSOP-16 package, which allows for a minimal footprint on the PCB and is suitable for automated assembly processes, reducing manufacturing costs and time. It is designed for a broad range of applications, including telecommunications, portable devices, and distributed power systems, where efficient power conversion is required.

In summary, the LTC1778EGN-1 from Linear Technology is a sophisticated, high-efficiency step-down switching regulator controller that offers designers flexibility, performance, and reliability for their power management needs. Its advanced features and compact design make it an excellent choice for a wide array of applications.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8000 $54.6000
16+ $6.4000 $102.4000
25+ $6.2000 $155.0000
34+ $6.0000 $204.0000
44+ $5.8000 $255.2000
58+ $5.2000 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess