EN
  • EN
  • DE

LTC1778IGN#PBF

Part No LTC1778IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BCK-BST 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Buck-Boost
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 36 V
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Power Good, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Manufacturer Homepage www.linear.com
Win Source Part Number 746965-LTC1778IGN#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1778
Introduction Date May 20, 2002
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC1778IGN#PBF CAD Model

Description

Linear Technology LTC1778IGN#PBF Product Overview

The LTC1778IGN#PBF is a high-performance, step-down switching regulator controller from Linear Technology, designed to manage power with precision and efficiency. This advanced component is tailored for a variety of applications, including distributed power systems, portable devices, and telecommunications equipment. Its versatility and reliability make it an ideal choice for engineers looking to optimize power management in their designs.

Key Features

  • Wide Input Voltage Range: The LTC1778IGN#PBF operates from a wide input voltage range, accommodating various supply voltages and allowing for flexibility in system design.
  • High Efficiency: With its advanced design, this regulator controller ensures high efficiency, reducing power loss and improving overall system performance.
  • No RSENSE™ Operation: The device features Linear Technology's No RSENSE technology, which eliminates the need for a sense resistor, thereby simplifying the circuit and reducing overall component count.
  • Adjustable Operating Frequency: Designers can set the operating frequency anywhere from 100kHz to 500kHz, or it can be synchronized to an external clock, providing design flexibility and optimization of component size and efficiency.
  • Opti-Loop® Compensation: The LTC1778IGN#PBF includes Opti-Loop compensation, allowing the optimization of transient response, output voltage ripple, and loop bandwidth.
  • Robust Protection Features: It is equipped with extensive protection features, including overcurrent protection, overvoltage protection, and thermal shutdown, ensuring reliable operation under various conditions.

Package and Quality

The LTC1778IGN#PBF is packaged in a 16-lead SSOP (Shrink Small Outline Package), which is compact and suitable for space-constrained applications. The device is also lead-free and RoHS compliant, aligning with environmental standards and regulations.

Applications

This regulator controller is suitable for a broad range of applications, including:

  • Power distribution systems
  • Portable electronic devices
  • Networking and telecommunication equipment
  • Industrial control systems
  • Computing and storage systems

The LTC1778IGN#PBF from Linear Technology is a sophisticated solution for power management challenges, offering a blend of performance, efficiency, and reliability that designers and engineers can trust for their critical applications.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Texas Instruments
Lowest to $1.7463
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0835 $52.4195
40+ $2.5301 $101.2040
62+ $2.4510 $151.9620
85+ $2.3720 $201.6200
110+ $2.2929 $252.2190
146+ $2.0557 $300.1322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess