EN
  • EN
  • DE

LTC1790BCS6-1.25

Part No LTC1790BCS6-1.25
Manufacturer Linear Technology
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOT23-6
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 754428-LTC1790BCS6-1.25
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1790BCS6-1.25 CAD Model

Description

LTC1790BCS6-1.25 Precision Micropower Voltage Reference

The LTC1790BCS6-1.25 is a high-performance, precision voltage reference from Linear Technology, designed to offer a fixed 1.25V output with an impressive level of accuracy and stability. This device is housed in a compact SOT-23 package, making it an excellent choice for space-constrained applications that require a reliable reference voltage.

Key Features

  • Precision Output: The LTC1790BCS6-1.25 provides a precise 1.25V output, which is crucial for applications that demand a stable reference voltage for accurate analog-to-digital conversion or other precision voltage requirements.
  • Low Dropout Voltage: With a low dropout voltage, this device can operate effectively even when the supply voltage is very close to the output voltage, ensuring functionality in low-voltage systems.
  • Low Power Consumption: As a micropower device, it consumes minimal power, making it suitable for battery-powered and portable applications where power efficiency is paramount.
  • High Output Current: The LTC1790BCS6-1.25 can source or sink up to 5mA of output current, providing flexibility in a range of applications.
  • Temperature Stability: The voltage reference is designed to maintain its accuracy over a wide temperature range, which is essential for consistent performance in varying environmental conditions.
  • Long-Term Stability: It offers excellent long-term stability, ensuring that the output voltage does not drift significantly over time.

Applications

The LTC1790BCS6-1.25 is suitable for a wide array of applications, including:

  • Precision data converters
  • Battery-powered equipment
  • Portable instrumentation
  • Automotive electronics
  • Industrial control systems

Linear Technology's commitment to high-quality components is evident in the LTC1790BCS6-1.25 voltage reference, making it a reliable choice for designers who need a stable and accurate reference voltage in their circuits. Its low power consumption, high accuracy, and compact form factor make it a versatile component for a variety of precision electronic systems.

You May Also Be Interested in

IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Panasonic
Lowest to $26.8133
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Texas Instruments
Lowest to $4.5685
Renesas Electronics America
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess