EN
  • EN
  • DE

LTC1860LCMS8#PBF

Part No LTC1860LCMS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12-BIT 1CH 150KSPS 8-MSOP / 1-Channel Single ADC SAR 150ksps 12-bit Serial Automotive 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 150k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 782241-LTC1860LCMS8#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1860
Introduction Date September 26, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1860LCMS8#PBF CAD Model

Description

Product Overview: LTC1860LCMS8#PBF

The LTC1860LCMS8#PBF is a high-performance, 12-bit analog-to-digital converter (ADC) from Linear Technology, offering a compact and efficient solution for various data acquisition systems. This ADC is designed to provide precise and rapid conversion of analog signals to digital data, making it an ideal choice for battery-powered devices, portable instruments, and other applications where power efficiency and space are critical concerns.

Key Features

  • Resolution: The LTC1860 features a 12-bit resolution, ensuring accurate and detailed digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of 150ksps (kilo samples per second), this ADC is capable of handling high-speed signal processing tasks.
  • Low Power Consumption: It is designed with power efficiency in mind, operating with a supply current of only 850µA, which is reduced to 2µA in the shutdown mode.
  • No External Driver Required: The LTC1860LCMS8#PBF can interface directly with microprocessors without the need for an external driver, simplifying design and reducing component count.
  • Single 5V or Dual ±5V Supply: It can operate on a single 5V supply or a dual ±5V supply, providing flexibility in system power design.
  • Small Package: The device comes in a compact MSOP-8 package, making it suitable for space-constrained applications.
  • Software-Selectable Input Ranges: Users can choose between unipolar and bipolar input ranges through software configuration, enhancing the ADC's versatility.

Applications

The LTC1860LCMS8#PBF is well-suited for a variety of applications, including:

  • Portable Medical Devices
  • Data Logging Systems
  • Battery-operated Equipment
  • Industrial Process Control
  • Instrumentation

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1860LCMS8#PBF is no exception. It is designed to meet high standards of performance and reliability, ensuring stable operation in demanding environments.

In summary, the LTC1860LCMS8#PBF ADC from Linear Technology is an excellent choice for designers looking for a high-speed, low-power, and space-efficient data conversion solution. Its robust feature set and versatility make it adaptable to a wide range of applications, from portable devices to complex industrial systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess