EN
  • EN
  • DE

LTC1865LAIS8

Part No LTC1865LAIS8
Manufacturer Linear Technology
Description μPower, 3V, 16-Bit, 150ksps 1- and 2-Channel ADCs in MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208140-LTC1865LAIS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1865LAIS8 CAD Model

Description

LTC1865LAIS8: A High-Performance Analog-to-Digital Converter

The LTC1865LAIS8 is a top-of-the-line analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices, designed for precision applications that require high-speed and low power consumption. This 16-bit serial ADC features a pseudo-differential unipolar input, making it an excellent choice for complex signal processing tasks where noise reduction and accuracy are critical.

Key Features:

  • High Resolution: With 16-bit resolution, this ADC offers fine detail in signal conversion, ensuring that even the smallest change in the analog input is captured with precision.
  • Speed: The LTC1865LAIS8 boasts a fast conversion rate of up to 150ksps (kilo samples per second), allowing for real-time data acquisition in demanding applications.
  • Low Power: Designed for efficiency, it operates with a supply range of 2.7V to 5.5V and features a nap and sleep mode, significantly reducing power consumption when the device is not in active conversion.
  • Easy Interface: The device includes a SPI (Serial Peripheral Interface) for simple communication with microcontrollers and digital systems, ensuring easy integration into a variety of designs.
  • Small Package: The LTC1865LAIS8 comes in a compact 8-lead SOIC package, optimizing board space without compromising performance.

Applications:

This ADC is suited for a wide array of applications, including but not limited to:

  • Data acquisition systems
  • Industrial process control
  • Medical instrumentation
  • Battery-powered devices
  • Portable instrumentation

Reliability and Performance:

The LTC1865LAIS8 is a testament to Linear Technology's commitment to high-quality components that deliver reliable and consistent performance. This ADC is designed to meet the stringent requirements of professional-grade electronics, ensuring that your projects benefit from the precision and durability that Linear Technology is known for.

Whether you're developing sophisticated industrial systems or innovative portable devices, the LTC1865LAIS8 provides the accuracy, speed, and efficiency needed to achieve exceptional results.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess