EN
  • EN
  • DE

LTC1923EGN

Part No LTC1923EGN
Manufacturer Linear Technology
Description High Efficiency Thermoelectric Cooler Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208172-LTC1923EGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1923EGN CAD Model

Description

The LTC1923EGN is a sophisticated thermoelectric cooler (TEC) controller integrated circuit (IC) developed by Linear Technology, now part of Analog Devices. This high-performance controller is specifically designed to regulate the temperature of laser diodes and other sensitive components by controlling a thermoelectric cooler or heater in a precise and efficient manner.

Key Features:

  • Integrated H-Bridge: The LTC1923EGN features an integrated H-bridge driver capable of driving a TEC or resistive heater. This allows for bidirectional control, enabling both heating and cooling functions without the need for additional external components.
  • Precision Temperature Control: With its high-resolution delta-sigma ADC, the controller provides accurate temperature sensing and control, ensuring that the target component remains at an optimal temperature for performance and reliability.
  • Flexible Power Supply: The device supports a wide input voltage range, accommodating various power supply configurations and ensuring compatibility with a broad range of applications.
  • Programmable Parameters: Various parameters such as loop compensation, maximum TEC current, and voltage can be programmed via an external resistor network, offering customization to meet specific system requirements.
  • Protection Features: The LTC1923EGN incorporates multiple protection features, including under-voltage lockout, over-current protection, and thermal shutdown, safeguarding both the controller and the thermoelectric module from potential damage.

Applications:

The LTC1923EGN is ideally suited for applications requiring precise temperature control, such as:

  • Laser diode temperature regulation in optical transceivers
  • Precision instrumentation requiring thermal stabilization
  • High-performance CPU or semiconductor cooling
  • Medical equipment and scientific instruments

With its robust feature set and Linear Technology's reputation for quality, the LTC1923EGN TEC controller is a reliable choice for designers looking to maintain temperature stability in their advanced electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.2727 $78.5454
4+ $32.2238 $128.8952
5+ $31.2168 $156.0840
7+ $30.2098 $211.4686
9+ $29.2028 $262.8252
12+ $26.1818 $314.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess