EN
  • EN
  • DE

LTC1929CG#TRPBF

Part No LTC1929CG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 36 V
Duty Cycle (Max) 99.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating 0°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 124052-LTC1929CG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1929CG#TRPBF CAD Model

Description

Product Overview: LTC1929CG#TRPBF

The LTC1929CG#TRPBF is a high-performance, PolyPhase synchronous switching regulator controller from Linear Technology, a brand of Analog Devices known for its precision engineered power management solutions. This product is designed to cater to the demanding needs of complex power supply systems, offering efficiency, reliability, and flexibility for a wide range of applications.

Key Features

  • PolyPhase Operation: The LTC1929CG#TRPBF supports PolyPhase operation, which allows multiple controllers to operate out of phase with each other. This reduces input and output ripple and can improve thermal management by distributing the heat load across multiple phases.
  • Synchronous Switching: With synchronous switching technology, the LTC1929CG#TRPBF provides higher efficiency by minimizing power losses during the transition of the power switches. This is particularly beneficial for low voltage, high current applications.
  • Wide Input Voltage Range: This device can handle a wide input voltage range, making it versatile for various supply voltages and ensuring compatibility with diverse system designs.
  • Precision Voltage Regulation: The LTC1929CG#TRPBF offers precise voltage regulation, which is critical for sensitive electronic components that require stable power for optimal performance.
  • Programmable Operating Frequency: Users can set the operating frequency according to their specific requirements, offering design flexibility and optimization of component sizes.
  • Compact Packaging: Housed in a compact package, the LTC1929CG#TRPBF is suitable for space-constrained applications without compromising on power capability.

Applications

The LTC1929CG#TRPBF is ideal for use in a variety of applications, including:

  • Telecommunications Systems
  • Networking Equipment
  • Industrial Power Supplies
  • Computing Environments
  • High-Density Power Modules

Quality and Reliability

Linear Technology's LTC1929CG#TRPBF is manufactured with the highest standards of quality and reliability, ensuring that it meets the stringent requirements of industrial and commercial applications. It is supplied in tape and reel packaging for use in high-volume production environments, facilitating efficient assembly and handling.

In summary, the LTC1929CG#TRPBF from Linear Technology is a sophisticated solution for modern power management challenges, offering advanced features that enable efficient, stable, and flexible power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4133 $65.8931
15+ $7.7235 $115.8525
24+ $7.4821 $179.5704
32+ $7.2407 $231.7024
42+ $6.9993 $293.9706
56+ $6.2751 $351.4056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess