EN
  • EN
  • DE

LTC1960CG

Part No LTC1960CG
Manufacturer Linear Technology
Description Dual Battery Charger/ Selector with SPI Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208182-LTC1960CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1960CG CAD Model

Description

Linear Technology LTC1960CG Dual High Side Switch Controller

The LTC1960CG from Linear Technology is a sophisticated dual high side switch controller designed for managing power distribution in complex electronic systems. This component is housed in a compact 16-pin SSOP package, making it suitable for space-constrained applications where efficient power management is crucial.

The LTC1960CG is capable of controlling two independent high side N-channel MOSFET switches, providing a robust solution for power distribution tasks. Its design includes an integrated charge pump that ensures the gate voltage of the external MOSFETs is higher than the supply voltage, enabling them to turn on fully for minimal on-resistance and efficient power handling.

One of the standout features of the LTC1960CG is its programmable current limit, which protects the system from overcurrent conditions. This is particularly important in applications where reliability and safety are paramount. The current limit can be set with a single external resistor, offering flexibility to designers to tailor the protection to their specific needs.

The controller also includes comprehensive fault protection mechanisms. It provides real-time fault reporting for overcurrent, overtemperature, and undervoltage conditions. In the event of a fault, the LTC1960CG responds rapidly to shut down the affected channel, thereby safeguarding the system components from damage.

With an operating voltage range of 9V to 36V, the LTC1960CG is versatile enough to accommodate a wide array of power supply configurations. This makes it suitable for use in automotive, industrial, and telecommunications equipment, where reliable power control is essential.

In summary, the LTC1960CG from Linear Technology is a high-performance, dual high side switch controller that offers precision control, robust protection features, and a compact form factor. Whether it's for managing power in a vehicle's electronic system or distributing power in a telecommunications rack, the LTC1960CG is engineered to deliver reliable performance in demanding environments.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess