EN
  • EN
  • DE

LTC2050IS6#TRMPBF

Part No LTC2050IS6#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 3MHZ TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 75pA
Voltage - Input Offset 0.5μV
Operating Supply Current 800μA
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 020527-LTC2050IS6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2050IS6#TRMPBF CAD Model

Description

Overview of LTC2050IS6#TRMPBF

The LTC2050IS6#TRMPBF is a high-performance, zero-drift operational amplifier (op amp) from Linear Technology, a brand of Analog Devices. This precision op amp is designed to offer cutting-edge performance for applications requiring low noise, low input offset voltage, and low total harmonic distortion. Its zero-drift architecture ensures that the offset voltage remains near zero over time, temperature, and input common-mode voltage, making it ideal for high-precision applications.

Key Features

  • Zero-Drift Topology: The LTC2050IS6#TRMPBF utilizes a zero-drift architecture that significantly reduces the input offset voltage and offset voltage drift, providing a stable and accurate signal amplification.
  • Low Noise Performance: With its low noise characteristics, this op amp is suitable for sensitive applications such as medical instrumentation, precision sensors, and data acquisition systems.
  • Power Efficiency: The device operates with a supply voltage range from 2.7V to 5.5V, allowing for flexibility in various power environments while maintaining power efficiency.
  • Extended Temperature Range: The LTC2050IS6#TRMPBF is designed to function reliably over an extended industrial temperature range, making it suitable for harsh environments.
  • Small Package: It comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Robust Design: The op amp features robust over-the-temperature performance, ensuring consistent operation under varying conditions.

Applications

The LTC2050IS6#TRMPBF is versatile and can be used in a wide range of applications, including:

  • Temperature Measurement
  • Precision Current Sensing
  • Strain Gauge Amplifiers
  • Portable Medical Devices
  • Industrial Process Control
  • Analog Filters
  • Battery-Powered Instruments

With its zero-drift feature, low power consumption, and high precision, the LTC2050IS6#TRMPBF is an excellent choice for designers looking to enhance the accuracy and stability of their electronic systems without compromising on space or power efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3758 $53.7580
23+ $4.4110 $101.4530
36+ $4.2731 $153.8316
49+ $4.1353 $202.6297
63+ $3.9974 $251.8362
84+ $3.5839 $301.0476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess