EN
  • EN
  • DE

LTC2051HVIMS8

Part No LTC2051HVIMS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual Zero-Drift Operational Amplifier | IC OPAMP CHOPPER 2 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type Chopper (Zero-Drift)
Output Type Rail-to-Rail
Slew Rate 2V/μs
Gain Bandwidth Product 3MHz
Current - Input Bias 90pA
Voltage - Input Offset 1μV
Supply Current 1mA
Supply Voltage , Single/Dual (±) 2.7V ~ 12V, ±1.35V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number LTC2051
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1208235-LTC2051HVIMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2051HVIMS8 CAD Model

Description

Product Overview: LTC2051HVIMS8

The LTC2051HVIMS8 is a high-performance, zero-drift operational amplifier (op-amp) from Linear Technology, designed to deliver precision and stability in a variety of demanding applications. It is part of Linear Technology's family of amplifiers that feature no offset voltage or drift over time and temperature, making it an ideal choice for high-accuracy instrumentation, data acquisition systems, and precision filters.

Key Features

  • Zero-Drift Architecture: The LTC2051HVIMS8 offers a true zero-drift performance which ensures that the input offset voltage does not change over time or with variations in temperature, providing consistent and reliable operation.
  • Wide Supply Voltage Range: This op-amp can operate with a supply voltage range from 2.7V to 5.5V, making it versatile for both single and dual supply operation and compatible with a variety of power sources.
  • Extended Temperature Range: With an industrial temperature range of -40°C to 125°C, the LTC2051HVIMS8 is designed to perform reliably in extreme conditions, suitable for harsh environments.
  • Low Noise: The device offers a low 1.5μVP-P of low-frequency noise (0.1Hz to 10Hz), which is critical for precision applications where noise can be a limiting factor.
  • High Voltage Operation: The "HV" in the product name indicates high voltage capability, with this model being able to handle up to ±22V for split supplies, providing designers with the flexibility to use it in high voltage applications.
  • Robust Package: The LTC2051HVIMS8 comes in an MSOP-8 package, which is compact and suitable for space-constrained applications while still offering excellent thermal performance.

Applications

The LTC2051HVIMS8 is suitable for a wide range of applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Automotive control systems
  • Industrial process controls
  • Battery-powered devices
  • Analog filters

With its combination of zero-drift operation, wide supply voltage range, low noise, and high voltage capability, the LTC2051HVIMS8 from Linear Technology is an excellent choice for engineers and designers looking for a reliable and precise operational amplifier for their high-accuracy applications.

You May Also Be Interested in

Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1971 $55.1826
12+ $8.6150 $103.3800
19+ $8.3239 $158.1541
26+ $7.7418 $201.2868
34+ $7.4508 $253.3272
42+ $7.1598 $300.7116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess