EN
  • EN
  • DE

LTC2054HS5#TRMPBF

Part No LTC2054HS5#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 500KHZ TSOT23-5 / Op Amp Single Auto Zero/Chopper R-R O/P 6V Automotive 5-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.5 V/μs
GBP - Gain Bandwidth Product 500kHz
Current - Input Bias 3pA
Voltage - Input Offset 0.5μV
Operating Supply Current 140μA
Dual Supply Voltage (±) 2.7 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 782322-LTC2054HS5#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2054
Introduction Date January 21, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2054HS5#TRMPBF CAD Model

Description

LTC2054HS5#TRMPBF - Precision Operational Amplifier

The LTC2054HS5#TRMPBF is a high-precision operational amplifier (op-amp) from Linear Technology that offers a perfect blend of features for a wide range of applications requiring low power consumption and high accuracy. This op-amp is designed to operate with a single supply voltage ranging from 2.7V to 5.5V, making it an excellent choice for battery-powered devices and portable equipment.

One of the standout features of the LTC2054HS5#TRMPBF is its zero-drift architecture. This technology ensures that the offset voltage of the op-amp remains very low over time and temperature, which is critical for precision applications. The device has a typical input offset voltage of just 5 µV, with a maximum of 10 µV over the full temperature range. This low offset, combined with a high open-loop gain, ensures accurate signal amplification without significant error introduction.

The LTC2054HS5#TRMPBF is also noted for its low noise performance, which is essential for sensitive instrumentation and measurement systems. It has a low 1/f noise corner of just 30Hz, and its total output noise is minimal, contributing to a clean and stable signal output.

With a quiescent current of only 750 µA per amplifier, this op-amp is an energy-efficient solution that won't drain your power source quickly. Furthermore, the LTC2054HS5#TRMPBF features a shutdown mode that reduces the current consumption to a mere 4 µA, offering additional power savings when the amplifier is not in active use.

The LTC2054HS5#TRMPBF comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its robust design ensures reliable operation in harsh environments, with a specified temperature range from -40°C to 85°C. This makes it suitable for industrial, automotive, and commercial systems where temperature variations are a concern.

In summary, the LTC2054HS5#TRMPBF from Linear Technology is a versatile, high-precision operational amplifier that offers excellent stability, low noise, and low power consumption, all packed into a small footprint, making it an ideal choice for a multitude of precision analog applications.

You May Also Be Interested in

STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4830 $51.8640
19+ $5.3194 $101.0686
30+ $5.1532 $154.5960
41+ $4.9870 $204.4670
52+ $4.8207 $250.6764
70+ $4.3220 $302.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,533 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess