EN
  • EN
  • DE

REF3333AIDBZT

Part No REF3333AIDBZT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3.3V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 5mA
Tolerance ±0.15%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 92μVp-p
Voltage - Input 3.5 V to 5.5 V
Operating Supply Current 8.5μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1091818-REF3333AIDBZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF3333AIDBZT CAD Model

Description

The REF3333AIDBZT is a high-precision, low-power, low-voltage dropout voltage reference from Texas Instruments. This device is part of a family of small, surface-mount, low-dropout precision voltage references that are designed to provide a stable reference voltage over a wide range of operating conditions.

Key Features

  • Voltage Accuracy: The REF3333AIDBZT offers an impressive initial accuracy of 0.2% at 25°C, ensuring precise voltage for critical applications.
  • Low Dropout: With a low dropout voltage, this device can maintain accurate output even when the supply voltage is very close to the output voltage, making it ideal for battery-operated devices.
  • Temperature Drift: It has an excellent temperature drift performance, typically 50ppm/°C, which ensures a stable output despite temperature variations.
  • Low Power Consumption: The device consumes a very low quiescent current, typically 5 µA, making it suitable for power-sensitive applications.
  • Output Voltage Options: Available in several fixed-output voltage options to cater to a variety of applications.
  • Package: It comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The REF3333AIDBZT is versatile and can be used in a multitude of applications, including:

  • Portable and Battery-Powered Equipment
  • Data Acquisition Systems
  • Medical Instruments
  • Industrial Control Systems
  • Precision Instrumentation

Product Specifications

Parameter Value
Output Voltage 3.3V
Initial Accuracy ±0.2%
Temperature Coefficient 50ppm/°C (typical)
Operating Temperature Range –40°C to +125°C
Package / Case SOT-23

The REF3333AIDBZT combines high accuracy, low power consumption, and the ability to operate with a very low input-output differential. It is an excellent choice for designers who require a stable reference voltage in a compact form factor.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6 / Series Voltage Reference IC Fixed 2.048V V ±0.08% 10 mA SOT-6
Lowest to $3.0809
Texas Instruments
IC VREF SHUNT ADJ 1% TO92-3 / Shunt Voltage Reference IC Adjustable 1.24V 5.3 VV ±1% 20 mA TO-92-3
Lowest to $0.7083
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Analog Devices Inc.
IC VREF SERIES 0.05% TSOT23-6 / Series Voltage Reference IC Fixed 1.25V V ±0.05% 5 mA TSOT-23-6
Lowest to $10.5880
Texas Instruments
IC VREF SERIES 0.05% SOT23-5 / Series Voltage Reference IC Fixed 4.096V V ±0.05% 10 mA SOT-23-5
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.025% 8MSOP
Lowest to $33.1081

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9433 $51.8815
115+ $0.8836 $101.6140
180+ $0.8538 $153.6840
255+ $0.7941 $202.4955
330+ $0.7642 $252.1860
410+ $0.7344 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,880 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess