EN
  • EN
  • DE

LTC2229IUH

Part No LTC2229IUH
Manufacturer Linear Technology
Description 12-Bit, 80Msps Low Power 3V ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208314-LTC2229IUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2229IUH CAD Model

Description

Linear Technology's LTC2229IUH: High-Speed ADC

The LTC2229IUH by Linear Technology is a cutting-edge 12-bit Analog-to-Digital Converter (ADC) designed to deliver high-speed and high-fidelity data conversion in a compact package. This product is an ideal choice for demanding applications that require rapid processing of analog signals, such as medical imaging, data communication, and digital signal processing.

Key Features:

  • High-Speed Performance: The LTC2229IUH offers a fast sampling rate of up to 25 Msps, enabling real-time data acquisition and processing in high-speed systems.
  • Excellent Dynamic Range: With 12-bit resolution, this ADC provides a detailed dynamic range, ensuring precision and accuracy in signal conversion.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC2229IUH minimizes power usage, making it suitable for portable and battery-powered applications.
  • Easy Integration: The compact QFN (Quad Flat No-lead) package ensures that the LTC2229IUH can be easily integrated into space-constrained designs without compromising performance.
  • Differential Inputs: It features differential inputs which enhance noise immunity and allow for a more robust signal acquisition in electrically noisy environments.
  • Flexible Supply Voltage: The device operates with a single 3.3V supply, simplifying the power supply design.

Applications:

The LTC2229IUH is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems

Technical Specifications:

The LTC2229IUH boasts impressive technical specifications that ensure reliable and high-quality performance:

  • Resolution: 12 bits
  • Maximum Sampling Rate: 25 Msps
  • Input Voltage Range: ±1V
  • Package: 32-Lead QFN (5mm × 5mm)
  • Operating Temperature Range: -40°C to 85°C

Overall, the LTC2229IUH from Linear Technology stands out as a high-performance ADC that offers a blend of speed, precision, and power efficiency, packaged in a design-friendly form factor.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess