EN
  • EN
  • DE

LTC2268IUJ-12#PBF

Part No LTC2268IUJ-12#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Number of Bits 12
Sampling Rate (Per Second) 125M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Mounting Style SMD
Part Number Series LTC2268
Manufacturer Pack Quantity 61
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812801-LTC2268IUJ-12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2268IUJ-12#PBF CAD Model

Description

The LTC2268IUJ-12#PBF is a high-performance 12-bit, 250Msps (mega samples per second) analog-to-digital converter (ADC) designed by Linear Technology, which is now part of Analog Devices. This ADC is engineered to deliver exceptional dynamic performance with low noise and power consumption, making it an ideal choice for a wide range of high-speed signal processing applications.

Key Features

  • Resolution: 12-bit accuracy ensures fine detail in the digital representation of analog signals.
  • Sampling Rate: A high sampling rate of 250Msps allows for precise capture of high-frequency signals.
  • Input Range: The ADC features a flexible input range with a 1.25Vp-p to 2Vp-p range.
  • Low Power Consumption: Optimized for power-sensitive applications, this ADC consumes only 149mW at 250Msps.
  • Digital Outputs: It offers CMOS or LVDS digital outputs, providing flexibility in interfacing with various digital systems.
  • No Missing Codes: Guaranteed performance with no missing codes over the full operating temperature range.
  • SNR and SFDR: It provides excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR) for high-fidelity signal acquisition.

Applications

The LTC2268IUJ-12#PBF is well-suited for a variety of applications that require high-speed and accurate data conversion, such as:

  • Medical Imaging Systems
  • Communications Systems
  • Radar and Satellite Receivers
  • Test and Measurement Equipment
  • Digital Oscilloscopes

Package and Quality

This ADC comes in a 40-lead QFN package, offering a compact footprint for space-constrained applications. It is also part of Linear Technology's high-reliability product family, ensuring long-term performance and stability. The LTC2268IUJ-12#PBF is designed to meet rigorous industrial standards, making it a reliable choice for critical systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess