EN
  • EN
  • DE

LTC2312HTS8-12#TRMPBF

Part No LTC2312HTS8-12#TRMPBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Ultra-Low-Power Ultra-Small-Size 10-Bit 2MSPS SAR ADC 8-VSSOP -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-8
Interface SPI
Maximum Operating Temperature 125 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Supply Current 3.4 mA
Number of A/D Converters 1
Number of Bits 12
Number of Inputs 1
Number of Pins 8
Packaging Cut Tape (CT)
REACH SVHC No SVHC
Resolution 1.5 B
RoHS Compliant
Sampling Rate 500 ksps
Schedule B 8542390000
Win Source Part Number 1025791-LTC2312HTS8-12#TRMPBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2312HTS8-12#TRMPBF CAD Model

Description

LTC2312HTS8-12#TRMPBF: A High-Precision SAR ADC from Linear Technology

The LTC2312HTS8-12#TRMPBF is a cutting-edge 12-bit, high-speed Successive Approximation Register (SAR) Analog-to-Digital Converter (ADC) produced by Linear Technology, now part of Analog Devices. This product is designed to deliver outstanding performance for a wide range of applications, including data acquisition systems, medical equipment, and industrial instrumentation, where precision and speed are of paramount importance.

The LTC2312HTS8-12#TRMPBF offers a sample rate of up to 1Msps, which enables rapid and accurate conversion of analog signals to digital data. This high-speed capability ensures that fast-changing signals are captured with minimal latency, making it an excellent choice for systems requiring real-time processing and control.

One of the standout features of this ADC is its no latency operation. Unlike some other types of ADCs that introduce a delay between conversion cycles, the LTC2312HTS8-12#TRMPBF allows for continuous and consistent data sampling, which is critical in control loop applications and situations where timing is crucial.

The device operates over a wide supply voltage range from 2.7V to 5.5V, providing flexibility in system design and ensuring compatibility with a variety of microcontrollers and digital interfaces. Additionally, the LTC2312HTS8-12#TRMPBF boasts an impressive Signal-to-Noise Ratio (SNR) and low power consumption, making it suitable for battery-powered and portable devices where energy efficiency is essential.

For ease of integration, the LTC2312HTS8-12#TRMPBF comes in a small TSOT-23 package, which is ideal for space-constrained applications. Its SPI-compatible serial interface facilitates simple connectivity with most digital systems, allowing for straightforward implementation in a broad array of product designs.

Linear Technology has ensured that the LTC2312HTS8-12#TRMPBF is manufactured with reliability in mind. It is specified for operation in the extended industrial temperature range of -40°C to +125°C, guaranteeing consistent performance even in harsh environments.

In summary, the LTC2312HTS8-12#TRMPBF from Linear Technology is a versatile, high-precision ADC that offers a blend of speed, accuracy, and reliability, making it a top choice for engineers and designers seeking to enhance the performance of their digital systems.

You May Also Be Interested in

Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess