EN
  • EN
  • DE

LTC2360ITS8#TRMPBF

Part No LTC2360ITS8#TRMPBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Analogue To Digital Converter, Sar, 12 Bit, 100 Ksps, Single, 2.35 V, 3.6 V, Tsot-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSOT
Integral Nonlinearity (INL) 1 LSB
Interface SPI, Serial
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 3.6 mW
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.35 V
Mount Surface Mount
Nominal Supply Current 500 µA
Number of Bits 12
Number of Converters 1
Number of Elements 1
Number of Pins 8
Operating Supply Voltage 3 V
Packaging Cut Tape
Polarity Unipolar
Power Dissipation 3.6 mW
REACH SVHC No SVHC
Resolution 1.5 B
RoHS Compliant
Sampling Rate 100 ksps
Supply Type Single
Win Source Part Number 1001713-LTC2360ITS8#TRMPBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2360ITS8#TRMPBF CAD Model

Description

The LTC2360ITS8#TRMPBF is a cutting-edge 12-bit analog-to-digital converter (ADC) from Linear Technology, designed for applications where high accuracy, low power consumption, and small form factor are critical. This product is an ideal choice for battery-powered systems, portable devices, and remote sensing applications, where it provides a perfect balance between performance and power efficiency.

Key Features

  • Resolution: The LTC2360ITS8#TRMPBF offers a 12-bit resolution, ensuring precise digital representation of analog signals.
  • Sampling Rate: With a fast sampling rate, this ADC can handle up to 250ksps, making it suitable for capturing high-speed signals without sacrificing accuracy.
  • Low Power Consumption: Operating on a single 2.7V to 5.5V supply, the device consumes only 2.2mW at the full 250ksps rate, which drops to 1.4µW at 1ksps, ensuring energy efficiency in power-sensitive applications.
  • Tiny Package: Encased in a TSOT-23 package, the LTC2360ITS8#TRMPBF is extremely compact, making it a perfect fit for space-constrained designs.
  • No External Components Required: This ADC operates without the need for external driver components, simplifying design and minimizing additional part count.
  • SPI Interface: It features a SPI-compatible serial interface, which allows for easy integration with most microcontrollers and digital systems.

Applications

The versatility of the LTC2360ITS8#TRMPBF allows it to be used in a wide array of applications. It is particularly well-suited for portable medical devices, industrial process control systems, battery-powered equipment, and any system where accurate data acquisition is essential with minimal power draw.

Reliability and Performance

Linear Technology's commitment to high-quality manufacturing means that the LTC2360ITS8#TRMPBF is built to deliver consistent performance. Its robust design ensures reliability in the field, making it a trusted component for critical data acquisition tasks.

You May Also Be Interested in

Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1692 $55.5228
20+ $5.0619 $101.2380
31+ $4.9037 $152.0147
43+ $4.7455 $204.0565
55+ $4.5874 $252.3070
73+ $4.1128 $300.2344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,263 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess