EN
  • EN
  • DE

LTC2483IDD#PBF

Part No LTC2483IDD#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT I2C 10-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 16
Sampling Rate 6.8
Number of Inputs 1
Input Type Differential
Data Interface I2C
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Features Selectable Address
Temperature Range - Operating -40°C to 85°C
Case / Package 10-DFN (3x3)
Win Source Part Number 1061725-LTC2483IDD#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2483IDD#PBF CAD Model

Description

The LTC2483IDD#PBF is a precision 16-bit analog-to-digital converter (ADC) from Linear Technology, featuring an innovative design that combines a delta-sigma (ΔΣ) ADC with patented Easy Drive technology. This product is ideal for high-resolution measurement applications where low noise and high accuracy are paramount.

Key Features

  • High Precision: Offers a 16-bit resolution with no missing codes, ensuring accurate data conversion for critical applications.
  • Easy Drive Technology: The integrated Easy Drive technology reduces the input current, effectively minimizing the required drive strength from the preceding circuitry and simplifying the signal conditioning requirements.
  • Integrated Temperature Sensor: Comes with an onboard temperature sensor, allowing for temperature-compensated measurements or system monitoring without the need for additional components.
  • Wide Input Range: Features a pseudo-differential unipolar input range of 0V to VCC, accommodating a variety of signal levels.
  • Multiple Speed Modes: Supports multiple speed/accuracy trade-offs, allowing the user to optimize the conversion rate for their specific application.
  • Automatic Calibration: Internal calibration mechanisms ensure long-term accuracy and stability of the measurements.
  • Simple Interface: Utilizes a simple digital interface compatible with SPI and MICROWIRE protocols, enabling straightforward integration with microcontrollers and digital systems.

Applications

The LTC2483IDD#PBF is suitable for a wide range of applications, including process control, industrial automation, medical equipment, and instrumentation where precise measurement is crucial. It is also well-suited for battery-powered devices due to its low power consumption.

Package and Quality

Encased in a small 10-lead DFN package, the LTC2483IDD#PBF offers a compact solution for space-constrained applications. The product is lead-free and RoHS compliant, reflecting Linear Technology's commitment to environmental responsibility. With its robust design and high-quality manufacturing, the LTC2483IDD#PBF ensures reliable performance in demanding environments.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4645 $54.6450
23+ $4.4837 $103.1251
35+ $4.3436 $152.0260
48+ $4.2035 $201.7680
62+ $4.0633 $251.9246
83+ $3.6430 $302.3690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,778 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess