EN
  • EN
  • DE
  • IT

LTC2488CDE

Part No LTC2488CDE
Manufacturer Linear Technology
Description 16-Bit 2-/4-Channel ΔΣ ADC with Easy Drive Input Current Cancellation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208481-LTC2488CDE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2488CDE CAD Model

Description

Linear Technology LTC2488CDE Product Overview

The LTC2488CDE is a highly integrated 24-bit analog-to-digital converter (ADC) from Linear Technology, designed for precision measurement applications. Its unique architecture and feature set make it an ideal choice for a wide range of data acquisition systems, where accuracy and stability are paramount. This product offers an impressive combination of high resolution, low noise, and ease of use, which is well-suited for industrial, automotive, and medical applications.

Key Features

  • High Resolution: The LTC2488CDE provides a 24-bit output with no missing codes, ensuring high-precision readings.
  • Easy Drive: Its Easy Drive™ technology allows direct digitization of high impedance sensors, reducing the complexity of signal conditioning.
  • Integrated Temperature Sensor: An onboard temperature sensor simplifies thermal monitoring, with a measurement range suitable for most environments.
  • Programmable Gain Amplifier (PGA): The built-in PGA offers configurable gains of 1, 2, 4, 8, 16, 32, 64, and 128, accommodating a variety of input signal ranges.
  • Multiple Interface Options: The LTC2488CDE supports I²C, SPI, and MICROWIRE interfaces, providing flexibility for system integration.
  • Single Cycle Settling: Its unique design allows for single-cycle settling for multiplexed applications, enhancing throughput.

Performance and Reliability

The converter features a differential input range of ±VREF, where VREF can be between 2.5V and 5.1V, allowing for versatile signal acquisition. Its digital filter reduces the influence of wideband noise, while preserving the Nyquist bandwidth of the data. The LTC2488CDE also boasts a high common mode rejection ratio (CMRR) and a low drift over temperature, ensuring reliable performance across a variety of conditions.

Compact and Robust Design

Housed in a compact 16-lead DFN package, the LTC2488CDE is space-efficient and suitable for high-density mounting. Its robust design is characterized by a wide operating temperature range, making it resilient in harsh environments. Furthermore, it has an extensive power supply range of 2.7V to 5.5V, accommodating diverse power requirements.

Overall, the LTC2488CDE from Linear Technology is a top-tier ADC solution that offers precision, flexibility, and durability, making it a valuable component in any high-accuracy data acquisition system.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.1600 $68.6400
8+ $14.0801 $112.6408
13+ $13.6400 $177.3200
17+ $13.2000 $224.4000
22+ $12.7600 $280.7200
30+ $11.4400 $343.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess