EN
  • EN
  • DE

LTC2630AISC6-LM12#TRPBF

Part No LTC2630AISC6-LM12#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tape and Reel
Resolution 12
Number of D/A Converters 1
Settling Time 4.4μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type Internal, Supply
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.5, ±1 (Maximum)
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 6-VSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Mounting Style SMD
Family Part Number LTC2630
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 710954-LTC2630AISC6-LM12#TRPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2630AISC6-LM12#TRPBF CAD Model

Description

The LTC2630AISC6-LM12#TRPBF is a high-quality, 12-bit digital-to-analog converter (DAC) from Linear Technology that offers excellent performance in a compact package. This DAC is part of the LTC2630 family of single 12-, 10-, and 8-bit voltage-output DACs with an integrated, high-accuracy, low-drift reference in a 6-lead SC70 package.

Key Features

  • Resolution: The device boasts a 12-bit resolution, ensuring precise analog output for demanding applications.
  • Integrated Reference: It comes with an onboard precision reference that has a 10ppm/°C max temperature coefficient, providing stable and accurate performance over a wide range of temperatures.
  • Compact Size: Housed in a tiny 6-lead SC70 package, the LTC2630AISC6-LM12#TRPBF is ideal for space-constrained applications without compromising on performance.
  • Power Efficiency: The DAC features a low power operation with a shutdown mode that reduces the supply current to less than 1µA, making it suitable for battery-powered devices and power-sensitive applications.
  • Interface: It offers a simple SPI/MICROWIRE compatible 3-wire serial interface which operates at clock rates up to 50MHz.
  • Guaranteed Monotonic: This product is guaranteed to be monotonic over the entire operating temperature range, ensuring reliable and consistent performance.
  • Versatility: The LTC2630AISC6-LM12#TRPBF is capable of rail-to-rail output which allows for a wide dynamic range and is suitable for a variety of applications.

Applications

With its high performance and compact footprint, the LTC2630AISC6-LM12#TRPBF is an excellent choice for a wide range of applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Process Control and Automation
  • Digital Gain and Offset Adjustment
  • Computer Controlled Calibration
  • Automotive Systems

Linear Technology's LTC2630AISC6-LM12#TRPBF is the ideal solution for designers looking for a high-resolution DAC with an integrated reference, low power consumption, and small form factor. It is designed to meet the stringent requirements of modern electronic systems, providing precise control and accurate analog signal conversion.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT 32CH HS 74CSBGA
Lowest to $167.9105
Analog Devices Inc.
IC DAC 12BIT V-OUT 8UMAX
Lowest to $13.0971
Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
Texas Instruments
TPS26600RHFTG4 Texas Instruments Digital to Analog Converters - DAC 4.2-V to 60-V 150m& Omega; 0.1-2.23A eF datasheet, inventory, & pricing.
Lowest to $2.3760
Linear Technology
IC DAC 12BIT R-R SC70-6
Lowest to $15.6382

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9678 $59.8390
11+ $9.8198 $108.0178
16+ $9.5129 $152.2064
22+ $9.2060 $202.5320
29+ $8.8992 $258.0768
38+ $7.9786 $303.1868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,564 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess