EN
  • EN
  • DE
  • IT

LTC2632ACTS8-HI12#TRMPBF

Part No LTC2632ACTS8-HI12#TRMPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT SPI/SRL TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 2
Settling Time 4.9μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±0.5, ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package TSOT-23-8
Win Source Part Number 072537-LTC2632ACTS8-HI12#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2632ACTS8-HI12#TRMPBF CAD Model

Description

LTC2632ACTS8-HI12#TRMPBF: A High-Precision Digital-to-Analog Converter

The LTC2632ACTS8-HI12#TRMPBF is a state-of-the-art digital-to-analog converter (DAC) component manufactured by Linear Technology, a company known for its high-performance analog integrated circuits. This particular product is part of the LTC2632 series, which offers a range of precision DACs with different resolution options. The LTC2632ACTS8-HI12#TRMPBF variant features a 12-bit resolution, providing fine granularity for analog output signals.

Designed to deliver high accuracy and stability, this DAC is suitable for applications requiring precise control of analog signals, such as in industrial automation, medical equipment, and high-end audio systems. The device operates with a single 2.7V to 5.5V supply, making it versatile for various power environments.

One of the key features of the LTC2632ACTS8-HI12#TRMPBF is its integrated precision reference. This internal reference minimizes the need for external components, reducing the overall design footprint and simplifying the circuit design process. The reference also ensures a stable output voltage over time and across varying temperature conditions, enhancing the reliability of the end application.

The DAC communicates via a SPI interface, enabling easy integration with microcontrollers and other digital systems. The interface is designed to support high-speed data transfer, which is critical for applications that require rapid updates to the analog output.

This product comes in a compact TSOT-23 package, which is ideal for space-constrained applications. Additionally, the LTC2632ACTS8-HI12#TRMPBF is characterized for operation from -40°C to 125°C, ensuring performance in a wide range of environmental conditions.

Linear Technology's LTC2632ACTS8-HI12#TRMPBF also features a power-down mode, which significantly reduces power consumption when the DAC is not in active use. This makes it an excellent choice for battery-powered devices where power efficiency is critical.

In summary, the LTC2632ACTS8-HI12#TRMPBF is a high-precision, easy-to-use DAC that offers excellent stability and accuracy for demanding applications. With its integrated reference, compact size, and temperature resilience, it stands out as a robust solution for precise analog signal generation.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT V-OUT 16TSSOP / 14 Bit Digital to Analog Converter 8 16-TSSOP
Lowest to $70.3760
Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $5.5363
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.4361 $96.8722
3+ $39.7424 $119.2272
5+ $38.5008 $192.5040
7+ $37.2580 $260.8060
9+ $36.0164 $324.1476
11+ $32.2903 $355.1933
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess