EN
  • EN
  • DE

LTC2637IMS-HZ10

Part No LTC2637IMS-HZ10
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SSOP-16
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 746974-LTC2637IMS-HZ10
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2637IMS-HZ10 CAD Model

Description

The LTC2637IMS-HZ10 is a family of 10-bit, I2C-compatible Digital-to-Analog Converters (DACs) produced by Linear Technology, which is now part of Analog Devices. This high-precision DAC offers an excellent combination of accuracy and ease of use, designed for applications where space and power consumption are critical considerations.

Key Features

  • Resolution: 10-bit DAC resolution provides fine-grain control over output voltage, allowing for precise adjustments in your applications.
  • Interface: I2C serial interface ensures compatibility with a wide range of microcontrollers and digital systems, facilitating easy integration into existing designs.
  • Multiple Output Ranges: The LTC2637IMS-HZ10 offers selectable output ranges, including 0V to a reference voltage and 0V to 2x the reference voltage, providing flexibility for various use cases.
  • Internal Reference: An integrated precision reference maintains a stable output voltage, eliminating the need for external components and simplifying the design process.
  • Power-On Reset: Each DAC powers up with its outputs at zero scale or midscale, ensuring a predictable start-up state.
  • Package: The device comes in a compact, 10-lead MSOP package, which is ideal for space-constrained applications.

Applications

The LTC2637IMS-HZ10 is suitable for a wide array of applications where digital control of analog signals is required. It is particularly useful in:

  • Automatic calibration systems
  • Programmable voltage and current sources
  • Data acquisition systems
  • Battery-powered devices
  • Industrial control systems

Performance and Quality

Linear Technology's LTC2637IMS-HZ10 is built to deliver high performance and reliability. The device's robust design ensures stable operation over the full industrial temperature range. With Linear Technology's reputation for quality, this DAC is an excellent choice for designers looking to add precise analog control to their digital systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess