EN
  • EN
  • DE

LTC2850IS8#PBF

Part No LTC2850IS8#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/RS422 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 25mV
Data Rate 20Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1062043-LTC2850IS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2850IS8#PBF CAD Model

Description

Product Overview: LTC2850IS8#PBF

The LTC2850IS8#PBF is a high-quality, robust RS485/RS422 transceiver from Linear Technology, designed to provide reliable data communication in industrial and commercial applications. This integrated circuit is capable of handling high-speed data transmission while maintaining signal integrity over long cable runs or in noisy environments.

Key Features

  • Interface Type: The LTC2850IS8#PBF is designed for RS485 and RS422 communication protocols, which are widely used for serial data communication.
  • Data Rate: It supports data rates up to 20Mbps, making it suitable for applications that require fast data transfer such as real-time control systems.
  • Supply Voltage: This device operates on a single 3.3V supply, which is ideal for low-power applications.
  • Receiver Input Impedance: It features a high input impedance, allowing up to 256 transceivers on the bus.
  • Thermal Shutdown: The LTC2850IS8#PBF includes a thermal shutdown feature to protect the device from overheating.
  • ESD Protection: It has robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh environments.
  • Package: The product is available in an 8-lead SOIC package, which is suitable for compact designs.

Applications

The LTC2850IS8#PBF is ideal for a wide range of applications that require reliable and secure data communication. It is commonly used in:

  • Industrial control systems
  • Factory automation
  • Building automation
  • Networked communication systems
  • Automotive control systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2850IS8#PBF is no exception. It is built to ensure high performance and durability, with features designed to maintain signal integrity and protect against damage from electrical transients. Whether you're developing a new system or upgrading an existing one, the LTC2850IS8#PBF transceiver is a reliable choice that offers both performance and peace of mind.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8945 $55.2615
16+ $6.4775 $103.6400
24+ $6.2751 $150.6024
33+ $6.0727 $200.3991
43+ $5.8703 $252.4229
58+ $5.2630 $305.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess