EN
  • EN
  • DE

LTC2851CDD#PBF

Part No LTC2851CDD#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/RS422 8-DFN / Single Transmitter/Receiver RS-422/RS-485 Automotive 8-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 25mV
Data Rate 20Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 782979-LTC2851CDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2851
Introduction Date January 17, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2851CDD#PBF CAD Model

Description

The LTC2851CDD#PBF is a high-performance RS485/RS422 transceiver from Linear Technology, designed to facilitate reliable communication in industrial, networking, and data acquisition systems. This robust transceiver is capable of achieving data rates up to 20Mbps, making it an excellent choice for applications requiring high-speed data transfer over long distances or in noisy environments.

Key Features:

  • High-Speed Interface: With support for data rates up to 20Mbps, the LTC2851CDD#PBF is ideal for high-speed serial communications.
  • Integrated Protection: The device includes integrated over-temperature protection and a fail-safe receiver that ensures a logic-high output if the inputs are open or shorted, enhancing system reliability.
  • Extended Temperature Range: It operates over an industrial temperature range of -40°C to 85°C, ensuring performance in harsh environmental conditions.
  • Low Power Consumption: The transceiver features a low operating current of 2.5mA, making it suitable for power-sensitive applications.
  • Pin Compatibility: It offers pin compatibility with the LTC2850/LTC2851/LTC2852 family, providing design flexibility and ease of integration.
  • Robust ESD Protection: The device is equipped with enhanced ESD protection up to ±15kV (Human Body Model), safeguarding the transceiver against electrostatic discharges.

Applications:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Networked Devices
  • Building Automation
  • Security Systems

The LTC2851CDD#PBF transceiver is packaged in a compact 10-lead DFN package, which is RoHS compliant and designed for surface-mount technology (SMT) assembly processes. Its small footprint and advanced features make it an excellent choice for a wide range of applications where reliable data communication is critical.

Linear Technology's commitment to quality ensures that the LTC2851CDD#PBF transceiver meets the stringent requirements of industrial communication systems. Whether you're designing a new system or upgrading an existing one, this transceiver is designed to provide a reliable, high-speed interface that maintains signal integrity in the most demanding situations.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7145 $51.4305
22+ $4.6889 $103.1558
34+ $4.5423 $154.4382
46+ $4.3958 $202.2068
59+ $4.2493 $250.7087
79+ $3.8097 $300.9663
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess