EN
  • EN
  • DE

LTC2914CDHC-1#PBF

Part No LTC2914CDHC-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC VOLT MONITOR QUAD 16-DFN / Processor Supervisor 4 Open Drain Automotive 16-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x3)
Win Source Part Number 783100-LTC2914CDHC-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2914
Introduction Date June 29, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2914CDHC-1#PBF CAD Model

Description

LTC2914CDHC-1#PBF - Quad Voltage Monitor from Linear Technology

The LTC2914CDHC-1#PBF is a state-of-the-art quad voltage monitor designed by Linear Technology, now part of Analog Devices, which specializes in high-performance analog integrated circuits. This sophisticated component is engineered to provide precise monitoring of up to four voltage inputs simultaneously, making it an ideal solution for a wide range of applications including system monitoring, power supply monitoring, and other critical electronic systems that require reliable voltage supervision.

With its compact 16-lead DFN package, the LTC2914CDHC-1#PBF offers a space-efficient footprint for designs where board space is at a premium. The device is characterized by its ability to monitor voltage thresholds with tight accuracy, ensuring that all system voltages are within their specified ranges. This feature is crucial for maintaining the integrity and stability of electronic systems, particularly in sensitive or high-reliability environments.

The LTC2914CDHC-1#PBF is versatile and user-friendly, with programmable voltage threshold levels that can be set using external resistive dividers. This flexibility allows designers to tailor the device to meet the specific needs of their applications. Additionally, the monitor provides a buffered reference output that can be used for setting the threshold or other purposes within the circuit.

One of the key features of the LTC2914CDHC-1#PBF is its ability to provide an adjustable hysteresis, which prevents false triggering and ensures stable operation even in the presence of supply noise or transient conditions. The device also includes a manual reset input, which allows users to initiate a system reset manually, providing an extra level of control.

For systems that require a robust power-on reset functionality, the LTC2914CDHC-1#PBF delivers an adjustable power-on reset timeout period, ensuring that the system has sufficient time to stabilize before normal operation commences. The product operates over a wide temperature range, making it suitable for industrial and automotive applications that demand high reliability under varying environmental conditions.

In conclusion, the LTC2914CDHC-1#PBF from Linear Technology is a highly reliable and flexible quad voltage monitor that offers precision monitoring capabilities in a compact package. It is an excellent choice for designers looking to enhance system reliability and protect against voltage-related issues in their electronic designs.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9502 $51.3526
31+ $3.2412 $100.4772
48+ $3.1399 $150.7152
66+ $3.0386 $200.5476
86+ $2.9374 $252.6164
114+ $2.6335 $300.2190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess