EN
  • EN
  • DE

TLE4261-2G

Part No TLE4261-2G
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Infineon Technologies
Win Source Part Number 217878-TLE4261-2G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE4261-2G CAD Model

Description

The TLE4261-2G is a monolithic integrated low-dropout voltage regulator designed for automotive applications. It provides a regulated 5V output voltage with a high level of accuracy and protection features, making it suitable for powering microcontrollers and other electronic components in automotive systems.

Applications:

  • Microcontroller Power Supply: Provides a stable 5V supply for microcontrollers used in automotive ECUs.
  • Sensor Power Supply: Powers sensors requiring a stable 5V supply, such as pressure sensors, temperature sensors, and position sensors.
  • CAN Transceiver Power Supply: Supplies power to CAN (Controller Area Network) transceivers used in automotive communication networks.
  • Body Control Modules (BCM): Powers electronic circuits within body control modules.
  • Immobilizer Systems: Provides a stable power supply to components in automotive immobilizer systems.

Features:

  • Low Dropout Voltage: Maintains a stable 5V output voltage even when the input voltage drops close to 5V.
  • High Output Voltage Accuracy: Provides a highly accurate 5V output voltage, ensuring reliable operation of connected devices.
  • Overvoltage Protection: Protects the regulator and the connected load from overvoltage conditions.
  • Short-Circuit Protection: Limits the output current during a short-circuit condition, preventing damage to the regulator.
  • Overtemperature Protection: Shuts down the regulator if the junction temperature exceeds a safe level.
  • Reverse Polarity Protection: Prevents damage from reverse voltage connection.
  • Reset Output: Provides a reset signal to a microcontroller during undervoltage conditions.

Benefits:

  • Stable and Accurate Output Voltage: Ensures reliable operation of connected devices by providing a stable and accurate 5V supply.
  • Robust Protection: Comprehensive protection features prevent damage to the regulator and connected load during fault conditions.
  • Simplified Design: Requires minimal external components, simplifying circuit design.
  • High Reliability: Designed for the demanding environment of automotive applications.
  • Improved Performance During Cold Crank: Low dropout voltage ensures continued operation during cold crank events when battery voltage is reduced.

Additional Details:

The TLE4261-2G is designed to meet automotive industry standards. It often includes a reset output function which is crucial for many microcontroller-based automotive applications. It comes in a compact SMD package for space saving purposes.

This regulator is a reliable choice for automotive designers, particularly where stable and accurate 5V supply is required. The integrated protection features further contribute to the overall robustness and reliability of automotive electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess