EN
  • EN
  • DE

LTC2914IDHC-2

Part No LTC2914IDHC-2
Manufacturer Linear Technology
Description Quad UV/OV Positive/Negative Voltage Monitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208631-LTC2914IDHC-2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2914IDHC-2 CAD Model

Description

Overview of LTC2914IDHC-2

The LTC2914IDHC-2 is a highly versatile quad voltage monitor designed by Linear Technology, now part of Analog Devices, to ensure the reliability and stability of electronic systems. This advanced monitoring solution is ideal for applications that require precise voltage supervision, such as in telecommunications, industrial control systems, and computing infrastructure.

Key Features

  • Multiple Voltage Thresholds: The LTC2914IDHC-2 can monitor up to four voltage points, each with its own adjustable threshold, allowing for comprehensive system checks.
  • Adjustable Reset Timeout: The device features an adjustable reset timeout period, which can be set via an external capacitor, providing flexibility in system response.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various system requirements and ensuring compatibility with a range of power supplies.
  • Low Quiescent Current: Designed for efficiency, the LTC2914IDHC-2 consumes minimal power, making it suitable for power-sensitive applications.
  • Guaranteed Reset Output: The guaranteed reset output down to Vcc = 1V ensures reliable operation even during low-voltage conditions.

Package and Operation

The LTC2914IDHC-2 is housed in a compact 16-lead DFN package, which is designed to minimize footprint and maximize thermal performance. Its operational temperature range from -40°C to 85°C allows it to function reliably in a wide range of environmental conditions.

Applications

With its robust feature set, the LTC2914IDHC-2 is well-suited for a variety of critical monitoring applications, including:

  • Server and Telecom Infrastructure
  • Industrial Equipment
  • Medical Devices
  • Automotive Systems
  • Portable and Battery-Powered Devices

Overall, the LTC2914IDHC-2 from Linear Technology is a sophisticated solution for system designers looking to enhance the reliability and safety of their electronic systems through precise voltage monitoring and control.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9790 $57.9580
5+ $23.7768 $118.8840
8+ $23.0342 $184.2736
11+ $22.2915 $245.2065
14+ $21.5477 $301.6678
18+ $19.3197 $347.7546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,430 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess