EN
  • EN
  • DE

LTC2922IF-2.5#PBF

Part No LTC2922IF-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC 5 PWR SUPPLY MONITOR 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Five Power Supply Monitor
Supply Voltage - Operating 2.37 V to 2.63 V
Operating Supply Current 2mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 130129-LTC2922IF-2.5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2922IF-2.5#PBF CAD Model

Description

LTC2922IF-2.5#PBF Power Supply Voltage Monitor

The LTC2922IF-2.5#PBF is a sophisticated power supply voltage monitor designed by Linear Technology, now part of Analog Devices, to ensure the reliability and stability of electronic systems. This precision voltage monitoring IC is specifically tailored to keep a vigilant eye on the power supply levels, making it an essential component for a wide array of applications, from industrial controls to complex computing systems.

The LTC2922IF-2.5#PBF is engineered to monitor up to four supply voltages simultaneously, which can be a combination of positive and negative supplies. One of the key features of this product is its programmability; users can set the undervoltage and overvoltage thresholds without the need for external resistors, thanks to its internal digital-to-analog converters (DACs). This allows for a highly customized and compact voltage monitoring solution.

With an operating voltage range of 2.7V to 5.5V, the LTC2922IF-2.5#PBF is versatile and suited for a variety of power environments. The precision of this monitor is noteworthy, with a threshold accuracy of ±1.5% over the entire temperature range, ensuring that your power supplies are monitored with high fidelity.

The LTC2922IF-2.5#PBF also boasts a robust feature set, including glitch immunity to ensure that brief voltage transients do not cause false triggers, and an adjustable power-up reset timeout, which gives systems adequate time to stabilize before monitoring begins. The device is available in a 16-lead SSOP package, providing a compact footprint for space-constrained applications.

For communication with microprocessors or other digital systems, the LTC2922IF-2.5#PBF includes a straightforward serial interface. This allows for easy integration into existing designs, offering both flexibility and ease of use for system designers.

Ensuring the reliability and proper functioning of your power supplies is critical, and the LTC2922IF-2.5#PBF from Linear Technology provides a high-precision, customizable solution for real-time voltage monitoring, making it an invaluable addition to any power-sensitive electronic system.

You May Also Be Interested in

Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
SII Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess