EN
  • EN
  • DE
  • IT

LTC2951ITS8-2#TRPBF

Part No LTC2951ITS8-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PB ON/OFF CONTROLLER TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Push Button, On/Off Controller
Supply Voltage - Operating 2.7 V to 26.4 V
Operating Supply Current 6μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 141522-LTC2951ITS8-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2951ITS8-2#TRPBF CAD Model

Description

Product Overview: LTC2951ITS8-2#TRPBF

The LTC2951ITS8-2#TRPBF is a versatile push button on/off controller from Linear Technology, designed to manage system power in a controlled and efficient manner. Its primary function is to provide a simple interface for manual turn-on and turn-off of electronic systems, while also ensuring that the system can gracefully handle power-up and power-down sequences.

Key Features

  • Wide Operating Voltage Range: The device supports a broad range of input voltages from 2.7V to 26.4V, making it suitable for a variety of applications from portable battery-operated equipment to industrial systems.
  • Adjustable Turn-On and Turn-Off Timers: The LTC2951ITS8-2#TRPBF allows for precise control over system power sequencing with programmable timers, ensuring that components are powered on and off in the correct order.
  • Push Button Input: An intuitive push button interface provides easy user control for switching the system on and off, with debounce circuitry to prevent false triggering.
  • µTQFN Package: Encased in a compact µTQFN package, this product is designed for space-constrained applications while offering robust power management capabilities.

Advanced Protection Features

  • Under-Voltage Lockout (UVLO): To safeguard the system, the LTC2951ITS8-2#TRPBF includes UVLO functionality that prevents the system from operating under conditions of insufficient supply voltage.
  • Power Fail Input: This feature allows the system to react to external power fail signals, enabling a controlled shutdown process to prevent data loss or hardware damage.

Applications

The LTC2951ITS8-2#TRPBF is ideal for a wide array of applications, particularly where efficient power management and user control are essential. It is commonly used in:

  • Portable Instruments
  • Automotive Electronics
  • Industrial Control Systems
  • Embedded Systems

With its combination of flexibility, compact packaging, and comprehensive protection features, the LTC2951ITS8-2#TRPBF from Linear Technology stands out as a reliable solution for sophisticated power management requirements in modern electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $5.6285
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $9.9700
Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9490 $53.5410
21+ $4.8812 $102.5052
32+ $4.7287 $151.3184
44+ $4.5762 $201.3528
57+ $4.4236 $252.1452
76+ $3.9660 $301.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,530 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess