EN
  • EN
  • DE

LTC2954CDDB-2#TRMPBF

Part No LTC2954CDDB-2#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PUSH BUTTON ON/OFF CTRLR 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Push Button, On/Off Controller
Supply Voltage - Operating 2.7 V to 26.4 V
Operating Supply Current 6μA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 020550-LTC2954CDDB-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2954CDDB-2#TRMPBF CAD Model

Description

Overview of LTC2954CDDB-2#TRMPBF

The LTC2954CDDB-2#TRMPBF is a high-quality power control product from Linear Technology, designed to provide efficient management of system power via pushbutton interface. This integrated circuit offers a sophisticated solution for on/off power control of electronic devices, ensuring that power is used judiciously to enhance the performance and longevity of the system.

Key Features

      
  • Pushbutton On/Off Control: This product enables easy and intuitive power control with a simple pushbutton interface, which can be used to turn the system power on and off.
  •   
  • Adjustable Turn-On and Turn-Off Timers: The LTC2954CDDB-2#TRMPBF provides adjustable timers for system turn-on and turn-off delays, allowing for customization according to specific application requirements.
  •   
  • Low Quiescent Current: With its low quiescent current, this product is ideal for battery-powered applications where power conservation is critical.
  •   
  • Wide Input Voltage Range: It operates over a wide input voltage range, accommodating various power sources and ensuring compatibility with a broad range of applications.
  •   
  • Compact Package: The device is housed in a small 8-lead DFN package, making it suitable for space-constrained applications.

Applications

The LTC2954CDDB-2#TRMPBF is versatile and can be used in a variety of applications, including:

      
  • Portable and battery-powered electronics
  •   
  • Embedded systems
  •   
  • Industrial control systems
  •   
  • Medical devices
  •   
  • Automotive electronics

Reliability and Quality

As a product from Linear Technology, the LTC2954CDDB-2#TRMPBF is manufactured to the highest standards of quality and reliability. It is designed to perform consistently over a wide range of environmental conditions, making it a reliable choice for critical applications that demand robust performance.

Conclusion

In conclusion, the LTC2954CDDB-2#TRMPBF from Linear Technology is an excellent choice for designers looking for an efficient and reliable power control solution. Its pushbutton on/off control, adjustable timers, low quiescent current, wide input voltage range, and compact packaging make it an adaptable component for a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess