The LTC2954CTS8-1#PBF is a sophisticated push button on/off controller from Linear Technology, designed to manage the power functions of electronic devices with precision and reliability. This integrated circuit (IC) offers a comprehensive solution for power sequencing and system control, which is vital for battery-powered and portable applications.
Key Features
- Push Button Control: This controller allows for simple on/off control of a system through a push button interface, eliminating the need for complex mechanical switches.
- Adjustable Timeout: It features an adjustable turn-off timer that can be set by the user, providing flexibility for different application requirements.
- Low Quiescent Current: The LTC2954CTS8-1#PBF boasts a low quiescent current, which is crucial for power conservation in battery-operated devices.
- Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various power supply specifications.
- Compact Package: Housed in a compact TSOT-23 package, this product is designed for space-constrained applications.
Applications
The LTC2954CTS8-1#PBF is versatile and can be employed in a multitude of applications, including:
- Portable and battery-powered devices
- Handheld medical equipment
- Industrial instruments
- Wireless sensors and monitoring systems
Technical Specifications
Parameter
Value
Package Type
TSOT-23
Operating Temperature
-40°C to +85°C
Input Voltage Range
2.7V to 26.4V
Quiescent Current
Typically 16µA
Overall, the LTC2954CTS8-1#PBF from Linear Technology is a reliable and efficient solution for power management, providing a user-friendly interface and a host of features designed to enhance system control and extend battery life.