EN
  • EN
  • DE

LTC3105EMS#PBF

Part No LTC3105EMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CONV DC/DC 400MA HIEFF 12MSOP / DC to DC Converter 12-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Converter, Energy Harvesting
Voltage - Input 0.23 V ~ 5 V
Number of Outputs 1
Voltage - Output 1.5 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 12-TSSOP (0.118", 3.00mm Width)
Manufacturer Package 12-MSOP
Win Source Part Number 783221-LTC3105EMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3105
Introduction Date October 15, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3105EMS#PBF CAD Model

Description

The LTC3105EMS#PBF is a high-efficiency, step-up DC/DC converter designed by Linear Technology, which is renowned for its innovative solutions in power management. This product is engineered to provide a compact, efficient, and reliable power conversion for applications requiring a step-up voltage transformation.

Key Features

  • Adjustable Output Voltage: The LTC3105EMS#PBF allows users to adjust the output voltage from 2.35V to 5.5V, catering to a variety of power needs and ensuring compatibility with different circuit requirements.
  • Power Tracking Capability: This step-up converter includes Maximum Power Point Control (MPPC), which optimizes the power output from solar cells and other high impedance sources.
  • High Efficiency: With its high efficiency of up to 95%, the LTC3105EMS#PBF minimizes energy loss during conversion, making it ideal for battery-powered and energy-harvesting applications.
  • Low Start-Up Voltage: The device can start up from voltages as low as 250mV, and once running, can operate with input voltages from 225mV to 5V, ensuring functionality even in low-power situations.
  • Integrated Power Management: The LTC3105EMS#PBF comes with an integrated Power Good (PG) output, a low battery indicator, and options for setting undervoltage lockout (UVLO), making power management more efficient and user-friendly.

Applications

The LTC3105EMS#PBF is versatile and can be used in a wide range of applications, including but not limited to:

  • Energy harvesting systems
  • Wireless sensor networks
  • Portable and wearable electronics
  • Remote monitoring systems
  • Backup power supply systems

Package and Quality Assurance

The LTC3105EMS#PBF is offered in a compact, thermally efficient 12-lead MSOP package, which makes it suitable for space-constrained applications. Linear Technology ensures high standards of quality and reliability, with rigorous testing and quality control procedures in place for all their products. This commitment to quality allows designers to integrate the LTC3105EMS#PBF into their systems with confidence, knowing that it will deliver consistent performance and durability.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7304 $58.6520
11+ $9.6249 $105.8739
17+ $9.3242 $158.5114
23+ $9.0234 $207.5382
29+ $8.7226 $252.9554
39+ $7.8203 $304.9917
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess