EN
  • EN
  • DE

LTC3114EFE-1#TRPBF

Part No LTC3114EFE-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 1A SYNC 16TSS / Conv DC-DC 2.2V to 40V Synchronous Step Down/Step Up Single-Out 2.7V to 40V 1A Automotive 16-Pin TSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.2V
Voltage Input MAX 40V
Output Voltage 2.7V
Output Voltage MAX 40V
Output Current 1A
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 783236-LTC3114EFE-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3114-1
Introduction Date March 18, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3114EFE-1#TRPBF CAD Model

Description

Overview of LTC3114EFE-1#TRPBF

The LTC3114EFE-1#TRPBF is a high-performance, buck-boost DC/DC converter designed by Linear Technology, which is now part of Analog Devices. This versatile power management integrated circuit (PMIC) is capable of efficiently converting input voltages above, below, or equal to the output voltage. With its wide input range of 2.7V to 40V, it is an ideal choice for a variety of applications, including automotive, industrial, and portable battery-powered devices.

Key Features

  • Wide Input Voltage Range: The LTC3114EFE-1#TRPBF operates over a 2.7V to 40V range, accommodating fluctuations in power supply and making it suitable for multi-cell batteries and automotive applications.
  • Versatile Output Voltage: The device delivers a stable output voltage that can be adjusted from 2.7V up to 40V, serving a broad spectrum of power requirements.
  • High Efficiency: With its advanced design, the converter offers up to 95% efficiency, minimizing heat generation and power loss, thereby extending battery life in portable applications.
  • Programmable Switching Frequency: The switching frequency can be programmed between 400kHz and 2MHz or synchronized to an external clock, allowing designers to optimize the size of external components and avoid critical noise-sensitive frequency bands.
  • Robust Protection Features: It includes over-temperature protection, over-current protection, and short-circuit protection, ensuring safe operation under abnormal conditions.

Applications

  • Automotive Power Systems
  • Industrial Power Supplies
  • Portable Electronic Devices
  • Power Backup Systems
  • Uninterruptible Power Supplies (UPS)

Package and Availability

The LTC3114EFE-1#TRPBF comes in a thermally enhanced 20-lead TSSOP package, which is RoHS compliant and suitable for lead-free soldering processes. This device is available in tape and reel packaging, designated by the #TRPBF suffix, facilitating automated manufacturing processes.

With its advanced features and robust design, the LTC3114EFE-1#TRPBF from Linear Technology is a reliable and flexible solution for managing power in a diverse array of electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3694 $53.4776
10+ $10.9698 $109.6980
15+ $10.6270 $159.4050
20+ $10.2842 $205.6840
26+ $9.9414 $258.4764
34+ $8.9130 $303.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess