EN
  • EN
  • DE

LTC3128EFE#PBF

Part No LTC3128EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC Reg Buck Boost Adj 3A 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Max Input Voltage 5.5 V
Maximum Operating Temperature 125 °C
Max Output Voltage 5.5 V
Max Supply Voltage 5.5 V
Min Input Voltage 1.73 V
Min Operating Temperature -40 °C
Min Output Voltage 1.8 V
Min Supply Voltage 1.73 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 24
Output Configuration Positive
Output Current 3 A
Output Type Adjustable
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Switching Frequency 1.2 MHz
Synchronous Rectifier Yes
Topology Buck-Boost
Win Source Part Number 1026659-LTC3128EFE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3128EFE#PBF CAD Model

Description

Product Overview: LTC3128EFE#PBF

The LTC3128EFE#PBF is a high-efficiency, 3A buck-boost supercapacitor charger and balancer from Linear Technology, designed to provide a continuous transition between buck and boost modes, making it ideal for applications where the input voltage can vary both above and below the output voltage. It is specifically engineered for efficiently charging and protecting large capacitors in backup power and energy harvesting applications.

Key Features

  • Wide Input Voltage Range: Operates from 2.42V to 15V, suitable for a variety of power sources.
  • Adjustable Output Voltage: Can be programmed from 0.5V to 5.25V, allowing for flexible usage in different circuit designs.
  • High Charging Current: Capable of delivering up to 3A of charge current to quickly charge supercapacitors.
  • Programmable Charge Current: Users can set the charge current limit via a single resistor, offering customizable charging profiles.
  • Integrated Balancer: Features an internal balancer for supercapacitors, ensuring long-term reliability and performance.
  • Low Quiescent Current: Provides high efficiency with a low quiescent current, optimizing power usage for battery-powered applications.
  • Thermal Protection: Includes over-temperature protection to safeguard the device under extreme operating conditions.
  • Robust Packaging: Available in a thermally enhanced, 20-lead TSSOP package, ensuring durability and ease of integration into various designs.

Applications

The LTC3128EFE#PBF is versatile and can be used in a wide range of applications, including but not limited to:

  • Energy Harvesting Systems
  • Backup Power Systems
  • Supercapacitor Chargers
  • Portable Instruments
  • Uninterruptible Power Supplies (UPS)
  • Wireless Sensors

Conclusion

Linear Technology's LTC3128EFE#PBF is a sophisticated and reliable solution for managing power in systems that require a seamless transition between buck and boost modes. Its high charging current, integrated balancer, and wide input voltage range make it an excellent choice for designers looking to incorporate supercapacitors into their power management schemes, especially in portable and energy-efficient applications.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2851 $66.8553
6+ $18.2852 $109.7112
9+ $17.7138 $159.4242
12+ $17.1424 $205.7088
16+ $16.5710 $265.1360
21+ $14.8567 $311.9907
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess