EN
  • EN
  • DE

LTC3129IUD-1#PBF

Part No LTC3129IUD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST PROG 0.2A 16QFN / Conv DC-DC 1.92V to 15V Synchronous Step Down/Step Up Single-Out 2.5V to 15V 0.2A 16-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Programmable
Number of Outputs 1
Input Voltage MIN 1.92V
Voltage Input MAX 15V
Output Voltage 2.5V
Output Voltage MAX 15V
Output Current 200mA
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Win Source Part Number 783259-LTC3129IUD-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3129-1
Introduction Date February 01, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3129IUD-1#PBF CAD Model

Description

LTC3129IUD-1#PBF: High-Efficiency, 200mA Buck-Boost DC/DC Converter

The LTC3129IUD-1#PBF is a versatile, high-efficiency, 200mA buck-boost DC/DC converter designed by Linear Technology to meet the demands of a wide range of power supply applications. This component ensures a continuous transition between buck and boost modes, providing a stable output voltage even when the input voltage crosses over the output voltage level.

This DC/DC converter is capable of delivering up to 200mA of continuous output current at output voltages from 1.8V to 5.5V from a single power source with an input voltage range of 1.6V to 5.5V. This makes it an ideal choice for multi-cell or single-cell Li-Ion/Polymer, or other battery chemistries, where the output voltage is within the battery voltage range throughout its discharge cycle.

One of the key features of the LTC3129IUD-1#PBF is its high efficiency, which can be up to 95%, thanks to its 1.3MHz fixed-frequency operation and Burst Mode® operation that reduces quiescent current to just 1.6µA, improving battery life in portable applications. The device also includes soft-start capability, which limits inrush current during startup, thereby reducing surge stresses.

The LTC3129IUD-1#PBF comes in a compact, thermally efficient 16-lead QFN package, making it suitable for space-constrained applications. It also features a range of built-in protection features, including over-temperature protection, short-circuit protection, and output disconnect, which safeguards the device and the application circuitry under adverse conditions.

With its adjustable output voltage and a wide array of user-configurable options via external components, the LTC3129IUD-1#PBF provides designers with flexibility to tailor the converter to meet specific design requirements. This, combined with its robust performance characteristics, makes it an excellent choice for portable devices, backup power supplies, and energy harvesting systems, among others.

Overall, the LTC3129IUD-1#PBF is a high-quality power management solution that delivers reliability and performance, ensuring efficient power conversion for a variety of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5324 $62.1296
8+ $12.7445 $101.9560
13+ $12.3463 $160.5019
17+ $11.9480 $203.1160
22+ $11.5497 $254.0934
29+ $10.3549 $300.2921
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess