EN
  • EN
  • DE

LTC3203BEDD-1#PBF

Part No LTC3203BEDD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP PROG 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 4.5V, 5V
Output Current 500mA
Frequency - Switching 900kHz, 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 1062428-LTC3203BEDD-1#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3203BEDD-1#PBF CAD Model

Description

LTC3203BEDD-1#PBF: A High-Efficiency, Low Noise, Charge Pump LED Driver

The LTC3203BEDD-1#PBF is a versatile and efficient charge pump LED driver designed by Linear Technology, a brand of Analog Devices, to cater to the growing demand for compact yet powerful lighting solutions in portable devices. This product is specifically engineered to drive white LEDs with a constant current, ensuring uniform brightness and enhancing the overall user experience in applications such as mobile phones, digital cameras, and other handheld devices.

Key Features

  • High Efficiency: The LTC3203BEDD-1#PBF utilizes a 1x/1.5x fractional charge pump, enabling it to maintain a high efficiency over a wide range of input voltages, which is essential for maximizing battery life in portable applications.
  • Low Noise Operation: With its low-noise architecture, this LED driver ensures that lighting does not introduce significant noise that could interfere with device operation, making it ideal for sensitive electronic applications.
  • Adjustable Current: The output current is programmable via a single external resistor, providing flexibility and precision in setting the desired brightness level for the LEDs.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding the driver and the LEDs from potential damage due to overheating.
  • Compact Package: Housed in a small 10-lead DFN package, the LTC3203BEDD-1#PBF is designed for space-constrained applications, allowing for a minimal footprint on the PCB.

Applications

The LTC3203BEDD-1#PBF is ideally suited for a variety of portable applications where efficient and reliable LED driving is essential. Its typical applications include:

  • Backlighting for LCD displays in portable devices
  • Keypad illumination for smartphones and PDAs
  • Photo flash for digital cameras and camera phones
  • General LED lighting in compact electronics

With its combination of high efficiency, low noise operation, and a compact form factor, the LTC3203BEDD-1#PBF from Linear Technology stands out as a prime choice for designers looking to enhance the lighting capabilities of their portable devices without compromising on performance or battery life.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0797 $55.3985
11+ $9.0911 $100.0021
18+ $8.8070 $158.5260
24+ $8.5229 $204.5496
31+ $8.2388 $255.4028
41+ $7.3865 $302.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,125 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess