EN
  • EN
  • DE

LTC3204EDC-5#PBF

Part No LTC3204EDC-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP 5V 0.15A 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 150mA
Frequency - Switching 1.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-DFN (2x2)
Win Source Part Number 303270-LTC3204EDC-5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3204EDC-5#PBF CAD Model

Description

LTC3204EDC-5#PBF - Low Noise, Regulated Charge Pump DC/DC Converter

The LTC3204EDC-5#PBF is a high-efficiency, low noise, regulated charge pump DC/DC converter manufactured by Linear Technology, now part of Analog Devices. This compact and versatile power management integrated circuit (IC) is specifically designed to provide a steady 5V output from an input voltage range of 2.7V to 5.5V, making it an ideal solution for portable battery-powered devices where space is at a premium and efficiency is critical.

Encased in a tiny, 6-lead DFN package, the LTC3204EDC-5#PBF utilizes a switched capacitor design that eliminates the need for inductors, thereby reducing noise and minimizing the PCB footprint. Its internal circuitry automatically switches between step-up and step-down modes, ensuring consistent performance and optimal power efficiency across the entire input voltage range.

One of the key features of the LTC3204EDC-5#PBF is its low output voltage ripple, which is typically less than 15mVp-p, making it suitable for powering noise-sensitive applications such as RF circuits, audio devices, and precision analog systems. Additionally, the device boasts a low quiescent current of only 55µA, further extending battery life in mobile applications.

The LTC3204EDC-5#PBF also includes built-in thermal shutdown and current limit protection features, safeguarding the device and the system it powers from potential damage due to overheating or overcurrent conditions. Furthermore, the charge pump requires only two small ceramic capacitors for operation, simplifying the design and reducing the overall bill of materials.

With its combination of high efficiency, low noise operation, and compact form factor, the LTC3204EDC-5#PBF is an excellent choice for engineers and designers looking to optimize power management in their next-generation portable devices. Whether it's for handheld medical instruments, wireless headsets, or other power-sensitive applications, this Linear Technology product stands out for its reliability and performance.

For more detailed specifications and application information, the LTC3204EDC-5#PBF datasheet is available on the Analog Devices website.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1900 $57.3300
15+ $6.7200 $100.8000
24+ $6.5100 $156.2400
32+ $6.3000 $201.6000
42+ $6.0900 $255.7800
55+ $5.4600 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,856 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess