EN
  • EN
  • DE

LT3797IUKG#PBF

Part No LT3797IUKG#PBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 52QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs 3
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 40V
Frequency 100kHz to 1MHz
Dimming Analog, PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 52-QFN (7x8)
Win Source Part Number 1059690-LT3797IUKG#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3797IUKG#PBF CAD Model

Description

Product Overview: LT3797IUKG#PBF

The LT3797IUKG#PBF is a cutting-edge DC/DC controller designed and manufactured by Linear Technology, which is renowned for its high-performance analog integrated circuits. This controller is specifically engineered to regulate and control LED drivers, which makes it an ideal choice for a wide range of lighting applications, including automotive, industrial, and architectural lighting systems.

Key Features

  • Wide Input Voltage Range: The LT3797IUKG#PBF operates over a broad input voltage range, making it versatile for various power sources and capable of handling fluctuating inputs while maintaining a stable output.
  • Triple Output Capability: This controller can manage up to three outputs simultaneously, providing flexibility in multi-LED configurations and ensuring optimal performance for complex lighting systems.
  • High Efficiency: With its high-efficiency design, the LT3797IUKG#PBF minimizes power loss, thus reducing heat generation and increasing the reliability and lifespan of the entire lighting system.
  • Integrated Fault Protection: It includes features such as open LED protection, short-circuit protection, and over-temperature protection, safeguarding the system against common fault conditions.
  • Adjustable Frequency: The switching frequency is adjustable, allowing designers to optimize the controller for specific application requirements, including minimizing EMI or optimizing efficiency.

Applications

The versatility of the LT3797IUKG#PBF makes it suitable for a variety of applications. It is extensively used in:

  • Automotive front and rear lighting
  • High power general illumination
  • Industrial lighting systems
  • Street and area lighting
  • Architectural detail lighting

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT3797IUKG#PBF meets the highest standards of reliability and performance. It is designed to withstand harsh environments and is rigorously tested to guarantee it meets its specifications under extreme conditions.

Conclusion

In summary, the LT3797IUKG#PBF from Linear Technology is a highly adaptable and efficient solution for advanced LED driver control. Its robust feature set and ability to handle complex lighting systems make it an excellent choice for designers looking to create high-performance, reliable lighting applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.8703 $57.8703
3+ $47.4834 $142.4502
4+ $45.9995 $183.9980
6+ $44.5157 $267.0942
7+ $43.0318 $301.2226
9+ $38.5802 $347.2218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 205 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess