EN
  • EN
  • DE

LTC3251EMSE#PBF

Part No LTC3251EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP ADJ 10MSOP / Charge Pump STPDN 0.9V to 1.6V 500mA 10-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Charge Pump
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 0.9V
Output Voltage MAX 1.6V
Output Current 500mA
Frequency - Switching 1MHz ~ 1.6MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP
Win Source Part Number 783282-LTC3251EMSE#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3251
Introduction Date August 20, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3251EMSE#PBF CAD Model

Description

The LTC3251EMSE#PBF is a high-efficiency, versatile step-down charge pump from Linear Technology that offers a unique combination of features for power management in various electronic applications. Designed to provide a regulated output voltage from an input voltage higher than, equal to, or lower than the output voltage, this device is highly adaptable and efficient in managing power requirements for a wide range of systems.

Key Features

  • Wide Input Voltage Range: The LTC3251EMSE#PBF operates over a broad input voltage range from 2.7V to 5.5V, making it suitable for applications powered by single lithium-ion batteries, multicell alkaline/NiCd/NiMH, or other standard power supplies.
  • Adjustable Output Voltage: This charge pump allows for an adjustable output voltage from 1.25V to VIN, giving designers the flexibility to tailor the power supply to their specific circuit requirements.
  • High Efficiency: With its low quiescent current and high efficiency over a wide load range, the LTC3251EMSE#PBF ensures minimal power loss and extended battery life in portable applications.
  • No Inductors: The charge pump design eliminates the need for inductors, which can reduce noise and simplify the PCB layout.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device and the system under extreme conditions.
  • Stable Operation: The LTC3251EMSE#PBF can maintain stable operation with ceramic capacitors, which ensures reliable performance and a compact footprint.

Applications

The versatility of the LTC3251EMSE#PBF makes it an ideal choice for a variety of applications, such as:

  • Portable instruments
  • Medical devices
  • Wireless and DSL modems
  • GPS devices
  • Point-of-sale equipment

Package and Quality

The LTC3251EMSE#PBF comes in a compact 10-lead MSOP package, which is RoHS compliant and designed for space-constrained applications. Linear Technology ensures high-quality standards, and this product is a testament to their commitment to providing robust and reliable power management solutions.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0541 $51.3525
60+ $1.6854 $101.1240
92+ $1.6327 $150.2084
127+ $1.5801 $200.6727
164+ $1.5274 $250.4936
220+ $1.3694 $301.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess