EN
  • EN
  • DE

MCP112-315E/TO

Part No MCP112-315E/TO
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3
Manufacturer Microchip Technology
Package Bulk
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Case / Package TO-92-3
Family Name MCP112
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP112T-315E/TO, MCP112T-315E/TOTR-ND, MCP112-315E/TO-NDR, MCP112T-315E/TOTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884053-MCP112-315E/TO
Ultra Librarian 3D Model Ultra Librarian MCP112-315E/TO CAD Model

Description

Overview of MCP112-315E/TO from Microchip Technology

The MCP112-315E/TO is a voltage supervisory device designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is specifically engineered to keep microcontroller-based systems safe by monitoring the power supply voltage levels and providing a reset signal to the host microcontroller whenever necessary.

Key Features

  • Voltage Threshold: The MCP112-315E/TO has a preset trigger threshold voltage of 3.15V, which is suitable for a variety of 3.3V applications, ensuring that the system operates within safe voltage levels.
  • Accuracy: It offers a high-precision monitoring capability with a tolerance of ±1.5%, which is critical for reliable and consistent system performance.
  • Low Power Consumption: Designed for power-sensitive applications, this device consumes minimal current, typically 1 µA, making it an excellent choice for battery-operated systems.
  • Reset Timeout: The MCP112 provides a built-in delay before issuing a reset signal, ensuring that the system has adequate time to stabilize before restarting.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, which allows for deployment in environments with extreme temperature variations.
  • Package Type: The device is available in a TO-92 package, which is widely used and easy to integrate into various PCB designs.

Applications

The MCP112-315E/TO is versatile and can be used in multiple applications, including:

  • Portable Electronics
  • Embedded Systems
  • Industrial Controls
  • Automotive Systems
  • Medical Devices

Advantages

Integrating the MCP112-315E/TO into a system offers several advantages:

  • It provides an extra layer of protection against unpredictable power supply fluctuations, which is crucial for maintaining the integrity and reliability of electronic systems.
  • The low power consumption feature extends the battery life of portable devices, making it an eco-friendly option.
  • Its high accuracy ensures that systems operate within their specified voltage ranges, thus preventing potential damage due to overvoltage or undervoltage conditions.

Overall, the MCP112-315E/TO from Microchip Technology is an essential component for any design requiring accurate voltage monitoring and reliable system reset functionality.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5763 $61.3393
26+ $4.5761 $118.9786
40+ $4.4329 $177.3160
54+ $4.2897 $231.6438
70+ $4.1465 $290.2550
94+ $3.7179 $349.4826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess