EN
  • EN
  • DE

LM2672LD-ADJ

Part No LM2672LD-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Power Converter High Efficiency 1A Step-Down Voltage Regulator with Features | IC REG BUCK ADJUSTABLE 1A 16WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 6.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.21V
Maximum Output Voltage 37V
Output Current 1A
Switching Frequency 260kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-WFDFN Exposed Pad
Supplier Device Package 16-WSON (5x5)
Family Part Number LM2672
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197712-LM2672LD-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2672LD-ADJ CAD Model

Description

Product Overview: Texas Instruments LM2672LD-ADJ

The LM2672LD-ADJ from Texas Instruments is a highly efficient, step-down voltage regulator with the capability to drive a 1A load with excellent line and load regulation. This adjustable regulator is part of the SIMPLE SWITCHER® family and is designed to minimize the number of external components while delivering a flexible solution for a variety of voltage regulation needs.

Key Features

  • Adjustable Output Voltage: The output voltage of the LM2672LD-ADJ can be set to any value from 1.2V to 37V, making it versatile for a wide range of applications.
  • Efficiency: With a typical efficiency of up to 92%, this voltage regulator ensures minimal heat generation and is suitable for energy-sensitive projects.
  • Load Regulation: Excellent load regulation ensures stable performance across a range of load conditions.
  • Simple Design: The SIMPLE SWITCHER® concept allows for easy design with a minimal number of external components, reducing design complexity and time to market.
  • Integrated Features: The device includes a fixed frequency oscillator, a precision reference, and a high-gain error amplifier to ensure reliable operation.
  • Protection: Built-in thermal shutdown and current limit protections safeguard the device and the load from extreme conditions.

Applications

The LM2672LD-ADJ is suitable for a wide array of applications due to its flexibility and high performance. Typical applications include:

  • Efficient on-card switching regulators
  • Positive to negative converter (Buck-Boost)
  • Multiple output voltage supplies
  • Battery chargers
  • Power supplies for DSL modems, set-top boxes, and other low-power electronics

Package and Quality

The LM2672LD-ADJ is offered in a small, surface-mount package, making it ideal for space-constrained applications. Texas Instruments' commitment to quality ensures that this product meets stringent industry standards for reliability and performance.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess