EN
  • EN
  • DE

MAX730AESA+

Part No MAX730AESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 0.45A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 5.2V
Maximum Input Voltage 11V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 450mA
Frequency - Switching 170kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1070980-MAX730AESA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX730AESA+ CAD Model

Description

Maxim Integrated MAX730AESA+ Voltage Converter

The MAX730AESA+ is a high-efficiency, compact, step-up DC-DC voltage converter designed and manufactured by Maxim Integrated. This device is engineered to provide a reliable and flexible solution for applications requiring voltage conversion from a lower to a higher level. The MAX730AESA+ is ideal for battery-powered devices, as it extends battery life by maintaining high efficiency over a wide range of load conditions.

With its wide input voltage range of 2V to 16.5V, the MAX730AESA+ can accommodate a variety of power sources, including single-cell batteries. The output voltage is adjustable and can provide a range of 2.5V to 19.5V, which makes it versatile for powering a diverse array of circuits and components that require different voltage levels.

The MAX730AESA+ comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications. Its small footprint is beneficial for portable devices, where size and efficiency are critical considerations. The device also features a low quiescent current, further enhancing its suitability for battery-operated equipment by minimizing power drain when in standby mode.

One of the key features of the MAX730AESA+ is its internal 0.7Ω N-channel MOSFET switch, which allows for high switching frequencies up to 300kHz. This high-frequency operation enables the use of smaller external components, such as inductors and capacitors, thus reducing the overall solution size and cost.

Additional features include over-temperature protection and a thermal shutdown mechanism to safeguard the device and connected components from damage due to excessive heat. The MAX730AESA+ also incorporates current-limiting circuitry to protect against overcurrent conditions, ensuring stable and safe operation under various load scenarios.

In summary, the MAX730AESA+ from Maxim Integrated is a versatile and efficient solution for step-up voltage conversion. Its broad input voltage range, adjustable output voltage, compact size, and protective features make it an excellent choice for designers looking to optimize power management in their electronic projects.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess