EN
  • EN
  • DE

MAX17018DATL/V+

Part No MAX17018DATL/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 36V, AUTOMOTIVE DUAL STEP-DOWN C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Tube
Product Status Active
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 0.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 5.5V
Current - Output 1.1A (Switch)
Frequency - Switching 300kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (6x6)
Base Product Number MAX17018
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 702031-MAX17018DATL/V+
Ultra Librarian 3D Model Ultra Librarian MAX17018DATL/V+ CAD Model

Description

Maxim Integrated's MAX17018DATL/V+ Product Overview

The MAX17018DATL/V+ from Maxim Integrated is a versatile, high-performance power-supply solution designed to meet the demanding requirements of modern electronic applications. This integrated circuit is part of Maxim's extensive portfolio of power management devices, renowned for their reliability and efficiency.

Key Features

  • Multi-Output Power Supply: The MAX17018DATL/V+ is capable of providing multiple regulated voltages, making it an ideal choice for systems that require a variety of power levels for different components.
  • High Efficiency: This device is engineered to maximize power efficiency, which helps to reduce heat generation and improve overall system performance.
  • Compact Design: The small package size of the MAX17018DATL/V+ makes it suitable for space-constrained applications without compromising on power capability.
  • Adjustable Outputs: Users can adjust the output voltages to meet the specific needs of their application, offering a high degree of flexibility.
  • Integrated Protection Features: The product includes built-in overvoltage, undervoltage, and thermal protection circuits to ensure the longevity and safety of both the power supply and the system it powers.

Applications

The MAX17018DATL/V+ is well-suited for a wide range of applications, including but not limited to:

  • Notebook Computers
  • Netbooks and Ultrabooks
  • Portable Media Players
  • Handheld Devices

Technical Specifications

  • Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and battery technologies.
  • Output Voltage Range: The MAX17018DATL/V+ provides a range of output voltages that can be precisely regulated to power different components within electronic systems.
  • Package: The device comes in a TQFN package, which is known for its thermal efficiency and minimal footprint.

Maxim Integrated's MAX17018DATL/V+ is a testament to the company's commitment to delivering high-quality power management solutions. Its combination of efficiency, flexibility, and protection features make it an excellent choice for designers looking to optimize their power supply systems in compact, high-performance electronics.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.9868 $67.9868
3+ $55.7842 $167.3526
4+ $54.0413 $216.1652
5+ $52.2984 $261.4920
6+ $50.5544 $303.3264
8+ $45.3245 $362.5960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess