EN
  • EN
  • DE

LTC3388EDD-1#PBF

Part No LTC3388EDD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 50MA SYNC 10DFN / Conv DC-DC 2.7V to 20V Synchronous Step Down Single-Out 1.2V/1.5V/1.8V/2.5V 0.05A 10-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 20V
Output Voltage 1.2V, 1.5V, 1.8V, 2.5V
Output Current 50mA
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783307-LTC3388EDD-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3388-1
Introduction Date July 19, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3388EDD-1#PBF CAD Model

Description

Product Overview: LTC3388EDD-1#PBF

The LTC3388EDD-1#PBF is a high-efficiency, low quiescent current (IQ) step-down DC/DC converter designed by Linear Technology for battery-powered and low power applications. This innovative component is engineered to extend battery life in portable devices by delivering a highly efficient power conversion along with an ultra-low quiescent current.

Key Features

  • High Efficiency: The LTC3388EDD-1#PBF boasts a high efficiency of up to 96%, which is achieved through its Burst Mode® operation that reduces the quiescent current to just 720nA. This feature ensures minimal energy loss during power conversion, making it ideal for energy-sensitive applications.
  • Wide Input Voltage Range: With an input voltage range of 2.7V to 20V, this converter supports a variety of power sources, including single-cell lithium-ion batteries, multi-cell alkaline batteries, and other standard power supplies.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.2V to 18V, allowing for a wide range of power delivery options to suit different device requirements.
  • Compact Package: The LTC3388EDD-1#PBF is available in a compact 10-lead (3mm x 3mm) DFN package, which is ideal for space-constrained applications.
  • Thermal Protection: It includes over-temperature protection to safeguard the device and the system it powers from excessive heat.

Applications

The LTC3388EDD-1#PBF is suitable for a variety of applications, especially where battery life and power efficiency are critical. Typical applications include:

  • Portable Medical Devices
  • Wireless Sensors
  • Energy Harvesting Systems
  • Handheld Instruments
  • Remote Monitoring Devices

Conclusion

Linear Technology's LTC3388EDD-1#PBF is a versatile and efficient solution for designers looking to optimize power consumption in their battery-operated and low power devices. Its ultra-low quiescent current, high efficiency, and flexible output voltage options make it a compelling choice for a wide array of applications where energy efficiency is paramount.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.8886 $105.7772
3+ $43.3968 $130.1904
5+ $42.0397 $210.1985
6+ $40.6837 $244.1022
8+ $39.3278 $314.6224
10+ $35.2598 $352.5980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess